EN
  • EN
  • DE

TPS70748PWP

Part No TPS70748PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS WITH POWER UP SEQUENCING FOR SPLIT VOLTAGE DSP SYSTEMS | IC REG LINEAR 3.3V/1.5V 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V, 1.5V
Maximum Dropout Voltage 0.14V at 250mA, -
Output Current 250mA, 125mA
Current - Quiescent (Iq) 230μA
PSRR 60dB (1kHz)
Control Features Enable, Power Good, Reset, Sequencing
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS70748
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273107-TPS70748PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS70748PWP CAD Model

Description

The TPS70748PWP is a highly efficient, fast-response, low-dropout voltage regulator designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to deliver a stable and reliable performance for a broad range of applications, including but not limited to, portable electronics, telecommunications, and industrial systems.

Key Features

  • Output Voltage Range: The TPS70748PWP offers a wide output voltage range, which is adjustable to meet the specific needs of various applications.
  • High Accuracy: This voltage regulator provides high accuracy in output voltage, ensuring that the connected components receive a consistent power supply.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, which is crucial for battery-operated devices.
  • Fast Transient Response: The IC is designed to respond quickly to changes in load, maintaining output stability and protecting downstream components.
  • Thermal Protection: The TPS70748PWP includes built-in thermal protection features to prevent overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Package Type: It comes in a 20-pin HTSSOP (PWP) package that is suitable for surface-mount technology (SMT), enabling compact and efficient PCB designs.

Applications

The versatility of the TPS70748PWP makes it an ideal choice for a variety of applications. It is commonly used in:

  • Portable Electronics: Smartphones, tablets, and laptops benefit from its power efficiency and small footprint.
  • Telecommunications: Network routers and switches utilize the IC to ensure stable operation.
  • Industrial Equipment: It provides reliable power for sensors, controllers, and other critical industrial components.

Conclusion

The TPS70748PWP from Texas Instruments represents a blend of performance, flexibility, and reliability, making it an optimal solution for designers looking to enhance the power management capabilities of their electronic systems. With its comprehensive feature set and robust design, the TPS70748PWP stands as a testament to Texas Instruments' commitment to quality and innovation in the field of voltage regulation technology.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1325 $57.0600
18+ $5.8523 $105.3414
27+ $5.6694 $153.0738
37+ $5.4865 $203.0005
48+ $5.3037 $254.5776
64+ $4.7550 $304.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess