EN
  • EN
  • DE

TPS65182RGZR

Part No TPS65182RGZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Supply Voltage - Operating 3 V to 6 V
Temperature Range - Operating -10°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 055768-TPS65182RGZR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65182RGZR CAD Model

Description

Introducing the TPS65182RGZR by Texas Instruments

The TPS65182RGZR is a sophisticated Power Management Integrated Circuit (PMIC) designed by Texas Instruments to cater to the demanding needs of e-ink displays and other similar applications. This compact and efficient component is an ideal solution for portable electronics where power conservation and management are critical.

At the core of the TPS65182RGZR's design is its ability to provide a versatile and stable power supply, ensuring the optimal performance of e-ink displays. It achieves this through multiple regulated voltage rails, which are finely tuned to power the display, its controller, and other ancillary circuits.

Key Features:

  • Integrated Power Solution: The TPS65182RGZR integrates a positive and a negative charge pump, a boost converter, and a LDO regulator. This integration minimizes the need for external components, thereby reducing the overall design footprint and bill of materials.
  • High Efficiency: This PMIC is designed for high efficiency, which is crucial for battery-powered devices. It ensures that the power drawn from the battery is utilized effectively, prolonging battery life and enhancing device runtime.
  • Voltage Sequencing: The device comes with built-in sequencing control, which is essential for the proper operation of e-ink displays. It allows for the precise control of the power-up and power-down sequences of the various voltage rails.
  • Programmable Settings: The TPS65182RGZR offers programmable settings for voltages and sequences, providing designers with the flexibility to tailor the PMIC to their specific application requirements.
  • Thermal Protection: Safety features such as over-temperature protection are included to ensure the device operates within safe temperature ranges, preventing damage to the PMIC and the system it powers.

With its compact 48-pin QFN package, the TPS65182RGZR is designed for space-constrained applications. Its small form factor, combined with its advanced features, makes it an excellent choice for designers who require a reliable and efficient power management solution for e-ink displays in devices like e-readers, electronic shelf labels, and other portable electronic devices.

Texas Instruments' commitment to quality and performance is evident in the TPS65182RGZR, making it a go-to choice for power management in cutting-edge electronic applications.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5660 $52.5280
19+ $5.3875 $102.3625
29+ $5.2192 $151.3568
40+ $5.0508 $202.0320
52+ $4.8824 $253.8848
69+ $4.3774 $302.0406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,656 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess