EN
  • EN
  • DE

TPS65163RGZT

Part No TPS65163RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LCD Bias Supply With Integrated Level Shifters | IC LCD BIAS 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications LCD TV/Monitor
Supply Current 1mA
Supply Voltage (V) 8.6V ~ 14.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number TPS65163
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1273018-TPS65163RGZT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65163RGZT CAD Model

Description

The TPS65163RGZT is a sophisticated power management integrated circuit (PMIC) designed and manufactured by the renowned industry leader, Texas Instruments. This versatile chip is specifically tailored for applications that require a compact and efficient power solution, such as small-form-factor electronics, portable devices, and particularly, display panels like those used in e-readers, tablets, and laptops.

The TPS65163RGZT stands out for its ability to provide a complete power supply solution for thin-film transistor (TFT) liquid-crystal displays (LCDs). It features multiple output voltage rails that are essential for driving the source and gate drivers within the display. The device is capable of generating a positive programmable output voltage up to 15V, a negative programmable output voltage down to -7V, as well as an additional 1.8V to 3.3V logic supply voltage, making it a highly adaptable solution for various display technologies.

This PMIC is not just about providing power; it also offers protection features to ensure the longevity and reliability of the electronics it powers. These include thermal shutdown, overload protection, and short-circuit protection. Furthermore, the TPS65163RGZT is designed with a small footprint in mind, housed in a compact 48-pin QFN (RGZ) package, which is ideal for space-constrained applications.

Texas Instruments' commitment to quality is evident in the TPS65163RGZT's performance specifications. The device operates over a wide temperature range, making it suitable for a variety of environments. Additionally, it supports a range of input voltages, ensuring compatibility with different battery technologies and power supplies.

Integrating the TPS65163RGZT into your design can simplify the power supply design process, reduce the number of external components required, and ultimately save on both space and cost. With its combination of efficiency, versatility, and Texas Instruments' reliability, the TPS65163RGZT is an excellent choice for powering the next generation of display technologies.

You May Also Be Interested in

STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1376 $51.1920
95+ $1.0656 $101.2320
150+ $1.0296 $154.4400
210+ $0.9576 $201.0960
275+ $0.9216 $253.4400
340+ $0.8856 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess