EN
  • EN
  • DE

TPS62233DRYT

Part No TPS62233DRYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2 MHz / 3 MHz Ultra Small Step Down Converter in 1x1.5 SON Package | IC REG BUCK 3V 500MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.05V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3V
Output Current 500mA
Switching Frequency 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Family Part Number TPS62233
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272894-TPS62233DRYT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62233DRYT CAD Model

Description

The TPS62233DRYT is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, tailored for battery-powered and low-power applications. It is part of the TPS622xx family of ultra-small, low-power devices that are ideal for portable electronics due to their compact size and efficient power conversion.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 2.0V to 6.0V, making it versatile for various battery technologies and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 6V, allowing for flexibility in powering different circuit components.
  • High Efficiency: With up to 95% efficiency, the TPS62233DRYT is engineered to maximize battery life and reduce heat generation in sensitive electronic devices.
  • Low Quiescent Current: It features a low quiescent current of 15µA (typical), further enhancing its suitability for battery-operated equipment by minimizing power drain when in standby mode.
  • Power Save Mode: The device includes a power save mode that reduces power consumption at light loads, ensuring efficient operation across the entire load range.
  • Fast Transient Response: The TPS62233DRYT is designed to provide a fast transient response, which is essential for maintaining voltage stability during rapid load changes.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing system reliability.
  • Package: The converter is offered in a small 6-pin SON package with a 2x2mm footprint, ideal for space-constrained applications.

Applications

With its compact size and high-efficiency performance, the TPS62233DRYT is suitable for a wide range of applications, including but not limited to:

  • Smartphones and other portable devices
  • Wearable technology
  • Bluetooth earphones and accessories
  • Wireless sensors and IoT devices
  • Medical devices and health monitors
  • Energy harvesting and solar-powered systems

Overall, the TPS62233DRYT from Texas Instruments represents a highly adaptable and efficient solution for modern electronic devices where power conservation and space saving are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7509 $52.5630
165+ $0.6161 $101.6565
255+ $0.5969 $152.2095
350+ $0.5776 $202.1600
450+ $0.5584 $251.2800
600+ $0.5006 $300.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess