EN
  • EN
  • DE

TPS62205DBVRG4

Part No TPS62205DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY, SOT23 STEP-DOWN, DC-DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 6V
Output Voltage 2.5V
Output Current 300mA
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1272882-TPS62205DBVRG4
Manufacturer Homepage www.ti.com
Family Name TPS62205
Introduction Date July 01, 2004
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62205DBVRG4 CAD Model

Description

Overview of TPS62205DBVRG4

The TPS62205DBVRG4 is a high-efficiency synchronous step-down DC/DC converter designed by Texas Instruments, a leader in semiconductor solutions. This compact and powerful component is ideal for battery-powered and low-power applications, thanks to its ability to convert a higher voltage input to a lower voltage output with minimal power loss.

Key Features

  • High Efficiency: With up to 95% efficiency, the TPS62205DBVRG4 ensures extended battery life in portable devices by minimizing power loss during voltage conversion.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.8V to 6V, providing versatility for different design requirements and compatibility with various microprocessors and peripherals.
  • Low Quiescent Current: The low quiescent current of 15µA (typical) during operation makes it suitable for power-sensitive applications, reducing the overall power consumption when the device is in standby mode.
  • Small Package Size: Encased in a 5-pin SOT-23 package, the TPS62205DBVRG4 is optimized for space-constrained applications, allowing for a compact PCB layout.
  • Power Save Mode: It features an automatic power save mode that switches the operating mode based on the load condition, further enhancing battery life in portable applications.

Applications

The TPS62205DBVRG4 is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Mobile phones and PDAs
  • Wireless LAN and Bluetooth™ systems
  • Digital cameras and audio players
  • Medical and healthcare devices

Technical Specifications

Some of the technical specifications of the TPS62205DBVRG4 include:

  • Input Voltage Range: 2.5V to 6V
  • Output Voltage Range: 1.8V to 6V (adjustable)
  • Output Current: Up to 300mA
  • Switching Frequency: 1MHz (typical)
  • Thermal Overload Protection
  • Under Voltage Lockout (UVLO)

With its combination of high efficiency, versatility, and compact size, the TPS62205DBVRG4 from Texas Instruments is an excellent choice for designers looking to maximize battery life while minimizing space in their power management designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess