EN
  • EN
  • DE

TPS62131RGTT

Part No TPS62131RGTT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-17V 3A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 1.8V 3A 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 17V
Min/Fixed Output Voltage 1.8V
Output Current 3A
Switching Frequency 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number TPS62131
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272858-TPS62131RGTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS62131RGTT CAD Model

Description

Product Overview: TPS62131RGTT by Texas Instruments

The TPS62131RGTT is a high-efficiency synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This component is part of TI's extensive line of power management integrated circuits and offers a flexible and efficient solution for various applications.

Key Features

  • Input Voltage Range: The TPS62131RGTT operates with an input voltage range of 3 to 17 V, making it suitable for a wide array of power sources, including single-cell and multi-cell batteries, as well as standard power rails.
  • Output Voltage: The adjustable output voltage ranges from 0.9 V to 6 V, which can be set using external resistors. This feature allows for customization to meet specific circuit requirements.
  • High Efficiency: With its synchronous step-down converter design, it offers high efficiency across various loads. This efficiency minimizes heat generation and improves battery life in portable applications.
  • Current Capability: The device can deliver up to 3 A of continuous output current, which is ideal for powering a broad range of components and systems.
  • Switching Frequency: The TPS62131RGTT features a fixed 2.25 MHz switching frequency, which enables the use of small external components, reducing the overall solution size and component cost.
  • Thermal Performance: Housed in a 16-pin QFN package, the TPS62131RGTT is designed for excellent thermal performance, ensuring reliability even under high load conditions.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, enhancing the safety and durability of the end application.

Applications

The TPS62131RGTT is versatile in its applications, catering to sectors such as consumer electronics, networking, industrial, and telecommunications. It is particularly well-suited for battery-powered devices, point-of-load conversions, and energy-sensitive applications due to its power efficiency and compact design.

Conclusion

Overall, Texas Instruments' TPS62131RGTT is a reliable and efficient solution for modern electronic devices requiring a compact, high-performance power supply. Its combination of a wide input voltage range, high output current capability, and robust protection features makes it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1512 $51.6288
57+ $1.7651 $100.6107
88+ $1.7100 $150.4800
121+ $1.6548 $200.2308
157+ $1.5997 $251.1529
210+ $1.4342 $301.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,768 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess