EN
  • EN
  • DE

BAS416F

Part No BAS416F
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 75V 200MA SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features Diode Standard 75 V 200mA (DC) Surface Mount SOD-323
Manufacturer Nexperia USA Inc.
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name BAS416
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 934057494135, 1727-8477-1, 1727-8477-2, BAS416F-ND, 1727-8477-6
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912826-BAS416F
Ultra Librarian 3D Model Ultra Librarian BAS416F CAD Model

Description

The BAS416F is a standard diode manufactured by Nexperia USA Inc.

  • Mounting Type: Surface Mount
  • Package/Case: SOD-323
  • Maximum Current: 200 mA (DC)
  • Maximum Voltage: 75 V
  • Type: Small Signal Diode
  • Speed: Any Speed
  • Operating Temperature Range: -65°C to 150°C
  • Family Name: BAS416
  • Package: Reel
  • Quantity: 10000
  • ROHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess