EN
  • EN
  • DE

TPS62056DGSRG4

Part No TPS62056DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 800-mA SYNCHRONOUS STEP-DOWN CONVERTER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 10V
Output Voltage 3.3V
Output Current 800mA
Frequency - Switching 850kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1272835-TPS62056DGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62056
Introduction Date July 01, 2004
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS62056DGSRG4 CAD Model

Description

The TPS62056DGSRG4 is a high-efficiency synchronous step-down DC-DC converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power solution is designed to meet the needs of a wide range of applications that require a compact, efficient power management system.

Key Features:

  • High Efficiency: Capable of up to 95% efficiency, the TPS62056DGSRG4 ensures minimal power loss during conversion, making it ideal for battery-powered devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 0.7V to 6V, providing versatility for various circuit requirements.
  • Load Capability: It can deliver up to 600mA of continuous output current to the load, making it suitable for moderate to high power applications.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for extending battery life in portable devices.
  • Power Save Mode: For light load efficiency, the TPS62056DGSRG4 includes a power save mode that reduces switching frequency under light load conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from excessive temperatures and current overloads.
  • Small Package: The TPS62056DGSRG4 comes in a compact 10-pin MSOP PowerPAD™ package, optimizing board space.

Applications:

  • Portable and battery-powered devices
  • Wireless and telecom equipment
  • Consumer electronics
  • Point-of-load conversions
  • Embedded systems

With its advanced feature set and proven reliability, the TPS62056DGSRG4 from Texas Instruments is an excellent choice for engineers and designers looking to improve power efficiency and extend battery life in their products. Whether for personal electronics, industrial, or communication devices, this step-down converter offers a flexible and robust power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0597 $51.4925
60+ $1.6900 $101.4000
92+ $1.6372 $150.6224
127+ $1.5844 $201.2188
164+ $1.5316 $251.1824
219+ $1.3732 $300.7308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess