EN
  • EN
  • DE

TPS62003DGSRG4

Part No TPS62003DGSRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH-EFFICIENCY STEP-DOWN LOW POWER DC-DC CONVERTER | IC REG BUCK 1.2V 600MA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.2V
Output Current 600mA
Switching Frequency 750kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Family Part Number TPS62003
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1272812-TPS62003DGSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS62003DGSRG4 CAD Model

Description

Product Overview: TPS62003DGSRG4 by Texas Instruments

The TPS62003DGSRG4 is a highly-efficient synchronous step-down DC-DC converter designed and manufactured by Texas Instruments (TI), a renowned leader in the semiconductor industry. This advanced power management integrated circuit is engineered to provide a compact and reliable power solution for portable and battery-powered applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The TPS62003DGSRG4 boasts a high efficiency of up to 95%, making it ideal for prolonging battery life in portable devices.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.9V to 6V, allowing for versatile use across various applications.
  • Output Current: This converter can deliver up to 600mA of continuous output current, catering to the needs of most low-power devices.
  • Operating Frequency: The switching frequency is 1.1MHz, which enables the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Power Save Mode: It features a power save mode for improved efficiency at light loads, further enhancing battery life.
  • Low Dropout Operation: The TPS62003DGSRG4 supports low dropout operation, ensuring consistent performance even when the input voltage is close to the output voltage.

Applications

The versatility of the TPS62003DGSRG4 makes it suitable for a wide range of applications, particularly where efficient power conversion is essential. This includes:

  • Smartphones and PDAs
  • Wireless LAN and Bluetooth® devices
  • Digital cameras and audio players
  • Portable medical equipment
  • Handheld instruments

Package and Quality

The device is offered in a compact VSSOP-10 package, which is ideal for space-constrained applications. TI's commitment to quality ensures that the TPS62003DGSRG4 meets the stringent requirements of the industry, including extended temperature range operation and reliability testing.

With its combination of efficiency, flexibility, and compact size, the TPS62003DGSRG4 from Texas Instruments stands out as a top choice for designers looking to optimize their power management solutions in portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6449 $57.5715
75+ $1.3497 $101.2275
115+ $1.3075 $150.3625
160+ $1.2654 $202.4640
205+ $1.2232 $250.7560
275+ $1.0966 $301.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,776 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess