EN
  • EN
  • DE

TPS61162DYFFR

Part No TPS61162DYFFR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 30MA 9DSBGA / LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 30mA 9-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 2.7V
Voltage - Supply (Max) 6.5V
Voltage - Output 2.7V ~ 27V
Current - Output / Channel 30mA
Frequency 1.2MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Base Product Number TPS61162
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848762-TPS61162DYFFR
Ultra Librarian 3D Model Ultra Librarian TPS61162DYFFR CAD Model

Description

Overview of Texas Instruments TPS61162DYFFR

The Texas Instruments TPS61162DYFFR is a highly efficient, adaptive, programmable LED driver designed to cater to a wide range of lighting applications. This device incorporates a boost converter topology that allows it to drive single or multiple LEDs in series, ensuring consistent brightness and improved battery life in portable devices.

Key Features

  • High Efficiency: The TPS61162DYFFR boasts an impressive efficiency rate, which is crucial for prolonging battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range from 3 V to 18 V, it can accommodate various power sources, making it versatile for different system designs.
  • Programmable Dimming: The device offers programmable dimming capabilities, allowing for precise control over the LED brightness to suit user preferences or application requirements.
  • Integrated Protection Features: It includes over-voltage, over-temperature, and LED open-circuit protection, ensuring the longevity and reliability of the driver and the LEDs it powers.
  • Small Package Size: Encased in a compact 2x2mm DSBGA package, the TPS61162DYFFR is ideal for space-constrained applications.

Applications

The versatility of the TPS61162DYFFR LED driver makes it suitable for a broad spectrum of applications, including:

  • Smartphone and tablet backlighting
  • LCD display backlighting
  • Portable media players
  • GPS devices
  • Other battery-powered equipment or low-voltage lighting solutions

Technical Specifications

Some of the technical specifications that make the TPS61162DYFFR a robust choice for designers include:

  • Adjustable switching frequency from 600 kHz to 1.2 MHz
  • High-side current sense
  • Up to 38V output voltage for driving multiple LEDs in series
  • PWM brightness control interface
  • True Color PWM™ with 29 kHz Dimming Frequency

In conclusion, the Texas Instruments TPS61162DYFFR LED driver is a compact, feature-rich solution that offers designers the flexibility, efficiency, and reliability required for advanced lighting systems. Its small footprint and comprehensive protection features make it an excellent choice for a multitude of portable and low-voltage lighting applications.

You May Also Be Interested in

Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess