EN
  • EN
  • DE
  • IT

TPS54429EPWPR

Part No TPS54429EPWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 7V to 8V Input, 4.5-A Synchronous Step-Down SWIFT Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SWIFT, D-CAP2, Eco-Mode
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 7V
Voltage Input MAX 18V
Output Voltage 0.76V
Output Voltage MAX 5.5V
Output Current 4.5A
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 14-HTSSOP
Win Source Part Number 1272631-TPS54429EPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS54429E
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS54429EPWPR CAD Model

Description

The TPS54429EPWPR is a high-performance, step-down converter designed by Texas Instruments to deliver efficient power management to a wide range of applications. This advanced converter is part of Texas Instruments' extensive line of power management integrated circuits, which are well-known for their reliability, efficiency, and innovative technology.

Key Features

  • Input Voltage Range: The TPS54429EPWPR operates with an input voltage range of 4.5V to 18V, making it versatile for various systems.
  • Output Current: It is capable of delivering up to 4A of continuous output current, ensuring sufficient power for demanding applications.
  • Efficiency: With its integrated MOSFETs, the TPS54429EPWPR achieves high efficiency, which is crucial for maintaining thermal performance and extending battery life in portable devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the converter for size, efficiency, and output ripple.
  • Eco-mode™ Operation: Eco-mode™ operation enables light-load efficiency by reducing the switching frequency under light-load conditions, which greatly improves efficiency.
  • Thermal and Over-Current Protection: It includes thermal shutdown and over-current protection, enhancing the overall safety and longevity of the device.
  • Package: The device is available in a 14-pin HTSSOP package, which is suitable for space-constrained applications.

Applications

The TPS54429EPWPR is designed for use in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Networking and Telecommunication Systems
  • Industrial and Automotive Electronics
  • Point-of-Load Conversions

Conclusion

The TPS54429EPWPR from Texas Instruments is an efficient, versatile, and robust power solution that meets the needs of modern electronic devices. Its comprehensive feature set and adjustable parameters make it an ideal choice for designers looking to optimize their power systems for performance and size. With its advanced protection features and wide input voltage range, the TPS54429EPWPR ensures reliable operation across a broad spectrum of applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1824 $50.1952
56+ $1.7907 $100.2792
87+ $1.7348 $150.9276
120+ $1.6788 $201.4560
155+ $1.6229 $251.5495
207+ $1.4550 $301.1850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess