EN
  • EN
  • DE

TPS389050LQDSERQ1

Part No TPS389050LQDSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description TPS3890-Q1 - AUTOMOTIVE LOW-QUIE
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 5V
Output Open Drain or Open Collector
Reset Active Low
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS389050
Standard Package 335 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Unaffected
Win Source Part Number 1320499-TPS389050LQDSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS389050LQDSERQ1 CAD Model

Description

TPS389050LQDSERQ1 - Automotive Grade Voltage Supervisor from Texas Instruments

The TPS389050LQDSERQ1 is a high-precision voltage supervisor designed by Texas Instruments, specifically tailored for automotive applications. This device is engineered to monitor and maintain system integrity through voltage supervision, offering a crucial layer of protection for sensitive automotive electronics.

This robust component features a fixed-sense threshold voltage that ensures accurate monitoring. With a threshold accuracy of 0.75% over the full temperature range, the TPS389050LQDSERQ1 stands out for its precision in critical systems. The device operates over a temperature range of -40°C to +125°C, making it suitable for the harsh environments encountered in automotive applications.

The TPS389050LQDSERQ1 is highly configurable and comes with a manual reset input, which allows for system resets on demand. It also includes a watchdog timer that serves as an independent system monitor, ensuring that the system remains functional by resetting it in the event of a software anomaly or malfunction.

Texas Instruments has designed this voltage supervisor with a low supply current, which is a beneficial feature for power-sensitive applications. Additionally, the device is offered in a small, 6-pin X2SON package, making it an excellent choice for space-constrained applications where PCB real estate is at a premium.

The TPS389050LQDSERQ1 also boasts a power-on reset generator with a fixed delay time of 200 ms, providing a reliable start-up sequence for microcontrollers and other digital systems. Its automotive design qualification follows the AEC-Q100 Grade 1 standard, ensuring compliance with the stringent requirements of the automotive industry.

In summary, the TPS389050LQDSERQ1 from Texas Instruments is a versatile and reliable solution for voltage supervision in automotive electronics. Its precision, low power consumption, small package size, and robust feature set make it an ideal choice for ensuring the proper operation and safety of critical vehicle systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2444 $51.9104
38+ $2.6620 $101.1560
59+ $2.5789 $152.1551
81+ $2.4957 $202.1517
104+ $2.4125 $250.9000
139+ $2.1629 $300.6431
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess