EN
  • EN
  • DE

TPS3840DL31DBVRQ1

Part No TPS3840DL31DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.1V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840DL31DBVRQ1DKR,296-TPS3840DL31DBVRQ1TR,296-TPS3840DL31DBVRQ1CT
Standard Package 3,000
Win Source Part Number 1321914-TPS3840DL31DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840DL31DBVRQ1 CAD Model

Description

The TPS3840DL31DBVRQ1 is a state-of-the-art voltage supervisor from Texas Instruments, designed to provide precision monitoring of power supplies. This device is particularly suited for automotive and industrial applications, where reliable voltage supervision is critical for the safe operation of electronic systems.

Key Features:

  • Wide Voltage Range: The TPS3840DL31DBVRQ1 operates over a broad voltage range, making it versatile for various applications. It can monitor threshold voltages from 1.5V to 6.5V, ensuring compatibility with a wide array of power systems.
  • Low Quiescent Current: With an ultra-low quiescent current of 350 nA typical, this device is ideal for battery-powered and energy-efficient systems, helping to extend battery life and reduce power consumption.
  • High Accuracy: It offers a high threshold voltage accuracy of ±1%, which provides precise monitoring to prevent system malfunctions due to power supply variations.
  • Adjustable Delay Time: The built-in programmable delay time allows users to set the delay for the output signal, ensuring that transient signals do not cause false triggering.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to 125°C, making it suitable for harsh environments.
  • Automotive Qualified: As a Q1 device, the TPS3840DL31DBVRQ1 is qualified for automotive applications, adhering to the stringent standards required for vehicular electronics.

Applications:

The TPS3840DL31DBVRQ1 is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial equipment
  • Battery-powered devices
  • Microprocessor, microcontroller, or FPGA power supply monitoring

Package:

This voltage supervisor comes in a small, 6-pin SOT-23 package, which is suitable for space-constrained applications.

Conclusion:

The TPS3840DL31DBVRQ1 from Texas Instruments is a robust and reliable solution for voltage supervision in a wide range of applications. Its precision, low power consumption, and wide operating temperature range make it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9773 $53.7515
125+ $0.8019 $100.2375
195+ $0.7768 $151.4760
270+ $0.7518 $202.9860
345+ $0.7267 $250.7115
465+ $0.6516 $302.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess