EN
  • EN
  • DE

TPS3831G18DQNT

Part No TPS3831G18DQNT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC LP SUPERVISRY CIRCUIT 4X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 1.67V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 4-X2SON (1x1)
Win Source Part Number 1111777-TPS3831G18DQNT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3831G18DQNT CAD Model

Description

Overview of the TPS3831G18DQNT Voltage Supervisor

The TPS3831G18DQNT is a high-accuracy, ultra-low-power voltage supervisor designed by Texas Instruments to monitor system voltages. This device is specifically tailored to ensure that electronic systems operate within their specified voltage thresholds, enhancing reliability and performance. The TPS3831G18DQNT is an ideal component for battery-powered and portable applications where power conservation is crucial.

Key Features

  • Ultra-Low Power Consumption: The TPS3831G18DQNT features an incredibly low quiescent current of 150 nA, making it suitable for energy-sensitive applications.
  • High Accuracy: With a threshold voltage accuracy of ±1%, this voltage supervisor provides precise monitoring to ensure system stability.
  • Fixed Sense Threshold Voltage: The sense threshold voltage is fixed at 1.8V, which is ideal for monitoring standard low-voltage supply rails.
  • Manual Reset: A manual reset input allows for an external trigger to reset the system, providing additional control to the user.
  • Watchdog Timer: An integrated watchdog timer ensures that systems remain responsive and do not hang due to software or hardware faults.

Applications

The TPS3831G18DQNT is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered devices
  • Microcontroller reset circuitry
  • Intelligent instruments
  • Industrial controls
  • Consumer electronics

Package and Availability

The device comes in a small, 5-pin SOT-23 package, which is ideal for compact PCB layouts. Its small size and low profile make it an excellent choice for space-constrained applications. The TPS3831G18DQNT is available for order from Texas Instruments and authorized distributors, ensuring easy integration into your design projects.

In conclusion, the TPS3831G18DQNT from Texas Instruments is a reliable and efficient solution for voltage supervision in a variety of electronic systems. Its low power consumption, high accuracy, and additional features like the manual reset and watchdog timer make it a valuable component for maintaining system integrity.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4691 $51.6010
230+ $0.4395 $101.0850
355+ $0.4246 $150.7330
510+ $0.3949 $201.3990
660+ $0.3801 $250.8660
825+ $0.3652 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 114,590 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess