EN
  • EN
  • DE

TPS3828-30DBVRG4

Part No TPS3828-30DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Texas Instruments
Win Source Part Number 220007-TPS3828-30DBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3828-30DBVRG4 CAD Model

Description

Product Overview: TPS3828-30DBVRG4

The TPS3828-30DBVRG4 is a highly reliable voltage supervisor component designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is engineered to monitor the system voltage and maintain proper system operation through its reset functions. It is particularly suitable for battery-powered electronics, microcontrollers, and other systems that require a precise voltage monitoring solution.

Key Features

  • Voltage Supervision: This device is designed to keep a watchful eye on the system voltage, ensuring it remains within operational limits. It offers a 3.0V fixed-sense threshold voltage, which suits a wide range of applications.
  • Reset Output: The TPS3828-30DBVRG4 provides an active-low, push-pull reset output. This feature helps in resetting the microcontroller or processor when the monitored voltage falls below the threshold, thereby preventing system malfunction.
  • Low Supply Current: With its low supply current draw of only 15 µA (typical), it's an energy-efficient choice for power-sensitive designs.
  • Manual Reset: The inclusion of a manual reset input allows for an external trigger to initiate a system reset, offering additional flexibility and control.
  • Temperature Range: It operates over a wide temperature range of -40°C to 85°C, making it suitable for various environmental conditions.
  • Small Form Factor: The device comes in a small 5-pin SOT-23 package, which is ideal for space-constrained applications.

Applications

The TPS3828-30DBVRG4 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microcontroller systems
  • Intelligent instruments
  • Industrial equipment
  • Communication systems
  • Automotive electronics

Conclusion

Overall, the TPS3828-30DBVRG4 from Texas Instruments stands out as a robust and efficient solution for voltage supervision needs. Its precise voltage monitoring capabilities, combined with low power consumption and a compact footprint, make it an excellent choice for engineers and designers looking to enhance system reliability and performance.

You May Also Be Interested in

UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess