EN
  • EN
  • DE

TPS3703B3080DSERQ1

Part No TPS3703B3080DSERQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WSON / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Monitor
Number of Voltages Monitored 1
Voltage - Threshold 0.8V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 14ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-WFDFN
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3703
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3703B3080DSERQ1DKR,296-TPS3703B3080DSERQ1CT,296-TPS3703B3080DSERQ1TR
Standard Package 3,000
Win Source Part Number 1320481-TPS3703B3080DSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3703B3080DSERQ1 CAD Model

Description

TPS3703B3080DSERQ1 - High-Accuracy Window Voltage Detector

The TPS3703B3080DSERQ1 is a state-of-the-art voltage detector designed by Texas Instruments, tailored for systems that require precise voltage monitoring to ensure reliable operation. This device is particularly suited for automotive and industrial applications, where voltage fluctuations can have critical consequences.

Featuring a wide supply voltage range of 1.8 V to 18 V, the TPS3703 incorporates two high-accuracy window comparators that monitor undervoltage (UV) and overvoltage (OV) conditions. The device ensures that the voltage stays within a predefined range, triggering an output signal if the voltage crosses the set thresholds. This capability is crucial for protecting sensitive electronic components from damage due to abnormal voltage levels.

Key Features:

  • High Accuracy: The TPS3703 offers a threshold accuracy of ±1%, providing precise voltage monitoring, which is essential for critical system functions.
  • Adjustable Thresholds: Users can set the voltage thresholds according to their specific application requirements, offering flexibility in various use cases.
  • Low Quiescent Current: With a typical quiescent current of 6.5 µA, the device is optimized for power-sensitive applications, ensuring minimal impact on overall system power consumption.
  • Robust Design: The TPS3703 is designed to withstand harsh automotive environments, complying with the AEC-Q100 Grade 1 standard, and is operational from -40°C to +125°C.

The device also boasts a fail-safe output stage, which ensures that the output remains in a known state even when VDD is below the operating range. Additionally, the TPS3703B3080DSERQ1 features a built-in hysteresis for both UV and OV thresholds, preventing false triggering due to transient voltage fluctuations.

With its compact size and SOT-23 package, the TPS3703 can be easily integrated into space-constrained applications. Whether it's automotive safety systems, industrial automation, or any other system where voltage monitoring is critical, the TPS3703B3080DSERQ1 from Texas Instruments is the go-to solution for designers looking to enhance system reliability and safety.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6449 $51.5920
190+ $0.5292 $100.5480
295+ $0.5127 $151.2465
405+ $0.4961 $200.9205
525+ $0.4796 $251.7900
700+ $0.4300 $301.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,070 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess