EN
  • EN
  • DE

TPS3702CX12QDDCRQ1

Part No TPS3702CX12QDDCRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Supervisor Open Drain or Open Collector Channel SOT-23-THIN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name TPS3702
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42379-1, 296-42379-2, 296-42379-6, TPS3702CX12QDDCRQ1-ND, -296-42379-1-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900754-TPS3702CX12QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3702CX12QDDCRQ1 CAD Model

Description

The TPS3702CX12QDDCRQ1 from Texas Instruments is a state-of-the-art window voltage detector designed to provide reliable monitoring of voltage levels within electronic systems. This high-accuracy device is particularly well-suited for automotive and industrial applications where precise voltage supervision is critical for the safety and functionality of the system.

Key Features:

  • High Accuracy: With a voltage threshold accuracy of ±1%, the TPS3702CX12QDDCRQ1 ensures precise monitoring and detection of voltage levels, making it ideal for sensitive applications where voltage deviations can lead to system malfunctions or failures.
  • Wide Voltage Range: The device is capable of monitoring voltage levels from 1.5V to 6.5V, accommodating a broad range of power supplies and battery-operated devices.
  • Dual Output: The TPS3702 features two open-drain output stages, one for overvoltage (OV) and one for undervoltage (UV) detection, providing a clear indication of the system's voltage status.
  • Adjustable Thresholds: Users can set the voltage thresholds for both the OV and UV outputs, allowing for customization to specific application requirements.
  • Low Quiescent Current: With a typical quiescent current of 7 μA, the device is optimized for power-sensitive applications, helping to extend battery life and reduce power consumption.
  • Robust Design: The TPS3702CX12QDDCRQ1 is designed to withstand harsh automotive environments, meeting the AEC-Q100 Grade 1 standard for reliability and performance.
  • Small Package: Available in a compact 6-pin SOT-23 package, the device saves valuable board space and is suitable for space-constrained applications.

Applications:

The TPS3702CX12QDDCRQ1 is versatile and can be used in a range of applications, including:

  • Automotive systems
  • Power management systems
  • Battery-powered devices
  • Industrial equipment
  • Microprocessor/microcontroller supervision

With its precision and flexibility, the TPS3702CX12QDDCRQ1 is an excellent choice for designers looking to enhance system reliability through accurate voltage monitoring and supervision.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0630 $50.6300
25+ $4.1543 $103.8575
38+ $4.0245 $152.9310
52+ $3.8946 $202.5192
67+ $3.7648 $252.2416
89+ $3.3754 $300.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess