EN
  • EN
  • DE

TPS3306-33QDRG4Q1

Part No TPS3306-33QDRG4Q1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Qualified for Automotive Applications | IC AUTO SUPERVISOR PWRFAIL 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 70ms Minimum
Voltage - Threshold 2.93V, 4.55V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS3306
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272342-TPS3306-33QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3306-33QDRG4Q1 CAD Model

Description

The TPS3306-33QDRG4Q1 is a high-quality, robust voltage supervisor device designed and manufactured by Texas Instruments. This component is specifically engineered to monitor voltages, ensuring that systems operate within their specified voltage ranges, which is crucial for maintaining system reliability and efficiency.

Key Features

  • Voltage Monitoring: It features precision voltage monitoring for 3.3V supply voltages, making it suitable for a wide range of applications, including microprocessor and microcontroller-based systems.
  • Dual Voltage Supervision: This device is capable of supervising two voltage rails simultaneously, providing system designers with greater flexibility and simplifying the design process.
  • Power-On Reset Generator: The TPS3306-33QDRG4Q1 includes an integrated power-on reset generator that ensures a stable system reset upon power-up, thereby enhancing the reliability of the system.
  • Low Supply Current: With a low supply current draw, it is an energy-efficient solution, contributing to the overall power efficiency of the system it is integrated into.
  • Adjustable Delay Time: The device offers an adjustable delay time through external capacitor programming, allowing designers to tailor the supervisor timing to specific system requirements.

Applications

The TPS3306-33QDRG4Q1 is versatile and can be used in a variety of applications. These include:

  • Industrial control systems
  • Portable and battery-powered electronics
  • Networking equipment
  • Automotive systems
  • Telecommunication infrastructure

Quality and Reliability

As with all Texas Instruments products, the TPS3306-33QDRG4Q1 is made to meet high standards of quality and reliability. It is housed in a 14-pin SOIC package, which is widely accepted in the industry and ensures a reliable connection to the circuit board. The device is also characterized for operation over the free-air temperature range of -40°C to +85°C, catering to a broad spectrum of environmental conditions.

Ordering and Packaging

The TPS3306-33QDRG4Q1 is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This product is ready for ordering through Texas Instruments' distribution network or directly through their website.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7021 $51.8294
33+ $3.0377 $100.2441
51+ $2.9427 $150.0777
71+ $2.8478 $202.1938
91+ $2.7529 $250.5139
122+ $2.4681 $301.1082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess