EN
  • EN
  • DE

TPS3305-18DR

Part No TPS3305-18DR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V/1.68V 2 Active High/Active Low 8-Pin SOIC T/R / IC 1.8V DUAL PROCESS MON 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.68V, 2.93V
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033805-TPS3305-18DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS3305
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS3305-18DR CAD Model

Description

The TPS3305-18DR is a highly integrated circuit designed by Texas Instruments, renowned for their commitment to precision and reliability in the semiconductor industry. This particular device is part of the TPS3305 family, which are dual processors supervisory circuits, ensuring that microprocessor (µP) systems maintain optimal functionality through monitoring and control of the power supply voltage.

Key Features

  • Voltage Supervision: The TPS3305-18DR supervises at 1.8V, providing a precise solution for systems that operate on low voltage levels.
  • Dual Supervisory Circuits: It features two independent voltage detectors, which allow for simultaneous monitoring of two different system voltages, enhancing the reliability of the overall system.
  • Manual Reset: A manual reset input is included, which provides a direct method for initiating a system reset, offering additional control to the user.
  • Power-On Reset Generator: The device comes with a built-in power-on reset generator that ensures the system's microprocessor starts up in a known state.
  • Low Supply Current: It operates with a low supply current, making it suitable for power-sensitive applications.
  • Temperature Range: The TPS3305-18DR is designed to operate over a wide temperature range, ensuring consistent performance in varying environmental conditions.

Applications

This supervisory circuit is ideal for a range of applications, particularly those requiring precise voltage monitoring and system reliability. Common applications include:

  • Portable/Battery-Powered Equipment
  • Networking Equipment such as Routers and Switches
  • Notebook Computers
  • Microprocessor/Microcontroller Systems

Product Specifications

Parameter Value
Package/Case SOIC-8
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C

With the TPS3305-18DR, Texas Instruments provides a robust solution for power supply supervision, ensuring your systems remain operational and secure. Its combination of features and reliability make it an excellent choice for designers looking to enhance system integrity.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7664 $52.9920
70+ $1.4494 $101.4580
110+ $1.4041 $154.4510
150+ $1.3588 $203.8200
195+ $1.3135 $256.1325
255+ $1.1776 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess