EN
  • EN
  • DE

TPS2HB50BQPWPRQ1

Part No TPS2HB50BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 50 MOHM OTP B / Power Switch/Driver 2:1 N-Channel 18A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Supply Voltage - Operating 3V ~ 28V
Current - Output (Max) 18A
Rds On (Typ) 50mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB50
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS2HB50BQPWPRQ1DKR,296-TPS2HB50BQPWPRQ1TR,296-TPS2HB50BQPWPRQ1CT
Standard Package 3,000
Win Source Part Number 980045-TPS2HB50BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB50BQPWPRQ1 CAD Model

Description

The TPS2HB50BQPWPRQ1 is a state-of-the-art, high-side switch designed by Texas Instruments specifically for automotive applications. This switch is part of Texas Instruments' extensive portfolio of power management solutions, engineered to meet the rigorous standards of the automotive industry. The TPS2HB50BQPWPRQ1 is built to provide intelligent control and protection for vehicle power rails.

Key Features

  • High-Side Switch: This device operates as a high-side switch, which means it connects the load to the power supply from the positive side. This design is advantageous for system safety and reliability, as it helps prevent ground disturbances.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various automotive applications, the TPS2HB50BQPWPRQ1 can handle the demands of a vehicle's electrical system, ensuring consistent performance.
  • Smart Diagnostics and Protection: The device is equipped with smart diagnostic features and protection mechanisms, including overcurrent, overvoltage, and overtemperature protection, which safeguard the system and enhance the longevity of the switch.
  • Low Power Consumption: Designed with energy efficiency in mind, the TPS2HB50BQPWPRQ1 minimizes power consumption, which is critical in automotive applications where energy management is a priority.
  • Robust Construction: The device is housed in a compact, power-enhanced package that is both durable and suitable for the harsh conditions encountered in automotive environments.

Applications

The versatility of the TPS2HB50BQPWPRQ1 makes it an ideal choice for a wide range of automotive applications. It can be used for controlling resistive, inductive, and capacitive loads, including but not limited to headlights, heaters, cooling fans, and other power-related automotive components.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The TPS2HB50BQPWPRQ1 is no exception, as it is designed to meet the stringent AEC-Q100 Grade 1 qualification standards. This ensures that the switch performs reliably over a wide temperature range, making it suitable for various climates and driving conditions.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5374 $53.8090
80+ $1.2615 $100.9200
125+ $1.2221 $152.7625
170+ $1.1826 $201.0420
220+ $1.1432 $251.5040
295+ $1.0250 $302.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess