EN
  • EN
  • DE

TPS2HB16FQPWPRQ1

Part No TPS2HB16FQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description HYDRA 16 MOHM OTP F / Power Switch/Driver 1:1 N-Channel 60A 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 3V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 60A
Rds On (Typ) 16mOhm
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Base Product Number TPS2HB16
Other Names 296-TPS2HB16FQPWPRQ1TR,296-TPS2HB16FQPWPRQ1CT,296-TPS2HB16FQPWPRQ1DKR
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253204-TPS2HB16FQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS2HB16FQPWPRQ1 CAD Model

Description

The TPS2HB16FQPWPRQ1 is a state-of-the-art automotive power distribution switch designed by Texas Instruments to cater to the demanding requirements of modern vehicles. This component is specifically engineered to manage power distribution with high efficiency and reliability, ensuring optimal performance in various automotive applications.

Key Features

  • High-Side Switch Configuration: The device operates as a high-side switch, which allows for safer and more efficient control of the power distribution to various loads in the vehicle.
  • Current Limiting Capability: It features a built-in current limiting function that protects the system from overcurrent conditions, enhancing the safety and longevity of the electronic components.
  • Thermal Shutdown Protection: The TPS2HB16FQPWPRQ1 includes thermal shutdown protection to prevent damage from overheating, thereby ensuring reliable operation under various temperature conditions.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various automotive systems, this power switch is versatile and suitable for a broad range of applications.
  • Diagnostic Features: Diagnostic capabilities are integrated into the device to facilitate troubleshooting and maintenance, providing feedback on the status of the switch and the connected load.
  • Reverse Battery Protection: This feature safeguards the switch against potential damage caused by reverse battery connection, which is crucial for automotive environments.

Applications

The TPS2HB16FQPWPRQ1 is ideal for a variety of automotive applications, including but not limited to:

  • Powertrain systems
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)

Quality and Reliability

As with all Texas Instruments products, the TPS2HB16FQPWPRQ1 is manufactured to the highest quality standards. It is designed to meet the rigorous demands of the automotive industry, ensuring performance and reliability that automotive manufacturers and consumers can trust.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2084 $50.7932
56+ $1.8120 $101.4720
86+ $1.7554 $150.9644
118+ $1.6988 $200.4584
153+ $1.6422 $251.2566
204+ $1.4723 $300.3492
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess