EN
  • EN
  • DE

TPS2814DR

Part No TPS2814DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC DUAL HS MOSFET DRVR 8-SOIC / Driver 2A 2-OUT High Speed Inv 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4 V to 14 V
Logic Voltage - VIL, VIH 1V, 4V
Current - Peak Output (Source, Sink) 2A, 2A
Input Type Inverting, Non-Inverting
Rise and Fall Time 14ns, 15ns
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 033776-TPS2814DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS2814
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia, Mexico, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2814DR CAD Model

Description

Product Overview: TPS2814DR by Texas Instruments

The TPS2814DR is a high-performance, dual non-inverting MOSFET driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This MOSFET driver is specifically engineered to provide robust and efficient gate drive for power MOSFETs, IGBTs, and other types of power transistors. Its dual-channel configuration makes it an ideal choice for a variety of power management applications, including DC-DC converters, motor controllers, and switch-mode power supplies.

Key Features and Benefits

  • High-Speed Operation: The TPS2814DR is capable of delivering fast switching speeds, which is crucial for minimizing losses and improving efficiency in power conversion systems.
  • Dual Non-Inverting Channels: With two non-inverting drivers, the device can control two separate MOSFETs or be used in parallel for higher current applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4V to 14V, the TPS2814DR accommodates a broad spectrum of power systems and ensures consistent performance across various supply levels.
  • Robust Output Drive: The driver can source up to 2A and sink up to 2A of peak current, providing the necessary drive strength to switch power transistors efficiently.
  • Industry-Standard Package: Housed in an 8-pin SOIC package, the TPS2814DR is compatible with standard surface-mount technology, facilitating easy integration into existing designs.
  • Protection Features: It includes under-voltage lockout (UVLO) to ensure that the driver operates only when the supply voltage is sufficient, thereby protecting the MOSFETs and the driver itself.

Applications

  • DC-DC Converters
  • Motor Controllers
  • Switch-Mode Power Supplies (SMPS)
  • Power Inverters
  • Class-D Audio Amplifiers

The TPS2814DR is an example of Texas Instruments' commitment to providing advanced solutions for power management challenges. Its combination of speed, power, and reliability makes it an excellent choice for designers looking to optimize their power systems for performance and efficiency. Whether you're developing a new power supply or enhancing an existing design, the TPS2814DR offers the functionality and dependability that modern electronics demand.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1825 $53.2125
105+ $0.9703 $101.8815
160+ $0.9400 $150.4000
220+ $0.9096 $200.1120
285+ $0.8793 $250.6005
385+ $0.7884 $303.5340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,550 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess