EN
  • EN
  • DE

TPS2553DBVRG4

Part No TPS2553DBVRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH ADJ SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel(TR)
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.5 V ~ 6.5 V
Operating Supply Voltage Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 85 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 150°C (TJ)
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 219999-TPS2553DBVRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2553DBVRG4 CAD Model

Description

Product Overview: Texas Instruments TPS2553DBVRG4

The TPS2553DBVRG4 is a precision adjustable current-limited power-distribution switch from Texas Instruments, designed to provide protection to USB ports and other hot-swap applications. This device is part of Texas Instruments' power management integrated circuits, offering a sophisticated solution that enhances the safety and reliability of the systems it is incorporated into.

Key Features

  • Adjustable Current-Limit: The TPS2553DBVRG4 allows users to set the current limit threshold according to their system requirements, ensuring devices are protected from excessive current that could lead to damage.
  • Reverse Voltage Protection: This switch prevents damage to the system if the input voltage is accidentally reversed, a critical feature for maintaining the longevity of consumer electronics.
  • Accurate Current Regulation: It provides a tight current regulation over a wide range of input voltages and output load conditions, contributing to consistent performance and enhanced device safety.
  • Fast Overcurrent Response: The device reacts quickly to overcurrent events, minimizing the risk to downstream components by promptly cutting off the power supply.
  • Thermal Shutdown Protection: Inbuilt thermal shutdown functionality protects the device and the system from overheating, which could otherwise lead to system failure.

Applications

The TPS2553DBVRG4 is ideal for USB power distribution tasks and is commonly used in applications such as:

  • Desktop and Notebook Computers
  • USB Hubs, Docking Stations, and Monitors
  • Consumer Electronics
  • Portable Equipment with Rechargeable Batteries

Package and Quality

Offered in a compact SOT-23-6 package, the TPS2553DBVRG4 is designed for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards regarding hazardous substances. Texas Instruments is known for its commitment to quality, and this product is no exception, providing reliable performance for critical power management tasks.

For designers and engineers looking for a robust power switch with adjustable current limiting capability, the TPS2553DBVRG4 from Texas Instruments is an excellent choice, combining precision, versatility, and protection in a single, small-footprint component.

You May Also Be Interested in

Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1887 $50.0055
570+ $0.1768 $100.7760
880+ $0.1708 $150.3040
1,260+ $0.1589 $200.2140
1,640+ $0.1529 $250.7560
2,045+ $0.1469 $300.4105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,890 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess