Product Overview: Texas Instruments TPS24742RGET
The TPS24742RGET from Texas Instruments is a highly integrated circuit designed to provide advanced power management solutions. It is a current limited, power distribution switch intended for applications where precision current limiting is required. This device is particularly suitable for systems that need to comply with strict power supply specifications, making it an excellent choice for both industrial and consumer applications.
Key Features
- Adjustable Current Limit: The TPS24742RGET offers an adjustable current limit feature which allows designers to set the maximum output current to a desired level, providing flexibility and protection for various loads.
- Fast Overcurrent Response: The device is engineered to respond quickly to overcurrent conditions, protecting downstream components from potential damage.
- Under Voltage Lockout (UVLO): It includes an UVLO feature that ensures the switch remains off when the input voltage is below a certain threshold, thus safeguarding the system.
- Thermal Shutdown: The built-in thermal shutdown function prevents the device from overheating, enhancing system reliability.
- Reverse Voltage Protection: This switch is capable of withstanding reverse voltage, preventing reverse current flow and protecting the circuit.
Applications
The TPS24742RGET is versatile and can be used in a variety of applications, including:
- USB hubs and peripherals
- Hot swap applications
- Power distribution systems
- Industrial control systems
- Point of sale equipment
Technical Specifications
- Package: VQFN-24
- Input Voltage Range: 2.5V to 18V
- Operating Temperature Range: -40°C to 125°C
The TPS24742RGET is available in a compact, surface-mount package that is suitable for automated assembly processes. Its small footprint makes it ideal for space-constrained applications, while its robust design ensures long-term reliability in challenging environments. With its comprehensive feature set, the TPS24742RGET by Texas Instruments provides an efficient solution for power distribution and management in your next electronic design project.