EN
  • EN
  • DE

TPS2420RSAT

Part No TPS2420RSAT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOT SWAP 3-20V 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3 V to 20 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QFN (4x4)
Feature Pins CT, /FLT, IFLT, IMAX, IMON, LTCH, /PG
Win Source Part Number 1111481-TPS2420RSAT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2420RSAT CAD Model

Description

Product Overview: TPS2420RSAT from Texas Instruments

The TPS2420RSAT is a robust, high-performance power switch designed by Texas Instruments, tailored for applications requiring precise current limiting and a wide range of input voltages. This versatile device is an ideal choice for managing power distribution in complex systems, ensuring reliability and efficiency.

Key Features

  • Adjustable Overcurrent Protection: The TPS2420RSAT comes with an adjustable current limit threshold, allowing for customization based on the needs of the specific application. This feature helps prevent damage to sensitive components by controlling the amount of current supplied.
  • Wide Input Voltage Range: With an operating input voltage range from 2.5V to 18V, the TPS2420RSAT is suitable for a variety of power systems, making it extremely versatile for different types of electronic equipment.
  • Fast Response Time: The device boasts a rapid response time to fault conditions, quickly disconnecting the load to protect the system. This rapid response is critical in preventing catastrophic failures in electronic systems.
  • Reverse Current Blocking: This integrated feature prevents current from flowing backward through the device, which is essential for protecting the power source and other components in the circuit.

Applications

  • Hot Swap and Plug-In Systems
  • Power Distribution Controls
  • Industrial and Automotive Applications
  • Portable and Battery-Powered Equipment

Quality and Reliability

The TPS2420RSAT by Texas Instruments is built with the quality and reliability that customers have come to expect from a leading manufacturer in the semiconductor industry. It is designed to meet the stringent requirements of a wide range of applications, ensuring a long operational life and stable performance under varying conditions.

Product Availability

Available in a small, surface-mount package, the TPS2420RSAT offers a compact solution for power management. It is ready for integration into a multitude of designs, providing engineers with a flexible and dependable option for their power control needs.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4676 $51.8196
50+ $2.0247 $101.2350
77+ $1.9614 $151.0278
106+ $1.8982 $201.2092
137+ $1.8349 $251.3813
183+ $1.6451 $301.0533
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,666 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess