EN
  • EN
  • DE

TPS22994RUKT

Part No TPS22994RUKT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH QUAD 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 4
Output Type N-Channel
Voltage - Load 1 V to 3.6 V
Current - Output (Max) 1A
Features Slew Rate Controlled
Temperature Range - Operating -40°C to 85°C (TA)
Win Source Part Number 1111444-TPS22994RUKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22994RUKT CAD Model

Description

Product Overview: Texas Instruments TPS22994RUKT

The Texas Instruments TPS22994RUKT is a state-of-the-art integrated circuit designed to provide a high level of performance for power management applications. This device is part of the TPS22994 family and is housed in a compact RUKT package, making it suitable for space-constrained applications. As a load switch, the TPS22994RUKT offers advanced control features and high efficiency, which are essential for modern electronic devices.

Key Features

  • Voltage Range: The device operates over an input voltage range of 0.4 V to 5.5 V, accommodating a variety of power sources and ensuring flexibility in system design.
  • Low On-Resistance: The low on-resistance (RON) of the switch minimizes voltage drop and power loss, enhancing overall system efficiency.
  • Multiple Switching Channels: It features four independently controlled channels, allowing precise power sequencing and distribution for multiple loads.
  • Adjustable Rise Time: The adjustable rise time reduces inrush current, which can be critical for preventing system instability during power-up sequences.
  • Quick Output Discharge: The quick output discharge feature ensures that the load is rapidly powered down when necessary, providing additional protection to the system.

Applications

The TPS22994RUKT is suitable for a wide range of applications where efficient power management is crucial. It is commonly used in:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Power Supply Distribution Networks
  • Industrial and Automotive Systems

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the TPS22994RUKT is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring reliability and performance. With overcurrent protection and thermal shutdown features, the device safeguards itself and the system it is integrated into from potential damage due to abnormal operating conditions.

In conclusion, the TPS22994RUKT from Texas Instruments is an excellent choice for designers looking for a reliable and efficient power management solution. Its advanced features and robust design make it an integral component in a wide array of electronic products.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9641 $53.0255
130+ $0.7910 $102.8300
200+ $0.7663 $153.2600
270+ $0.7416 $200.2320
350+ $0.7169 $250.9150
470+ $0.6427 $302.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,866 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess