EN
  • EN
  • DE

TPS22930AYZVT

Part No TPS22930AYZVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description ULTRA SMALL, LOW RESISTANCE LOAD SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.4 V ~ 5.5 V
Current - Output (Maximum) 2A
Rds On (Typ) 35 mOhm
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 4-XFBGA, DSBGA
Manufacturer Package 4-DSBGA (0.9x0.9)
Win Source Part Number 1272223-TPS22930AYZVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS22930A
Introduction Date November 28, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS22930AYZVT CAD Model

Description

The TPS22930AYZVT from Texas Instruments is a high-performance, ultra-low on-resistance load switch designed to effectively manage power distribution in a variety of electronic systems. This compact, feature-rich component is an essential solution for applications requiring efficient power routing and controlled power sequencing.

Key Features

  • Low On-Resistance: The TPS22930AYZVT boasts an ultra-low on-resistance (RON), minimizing voltage drops across the switch and ensuring maximum power efficiency.
  • Input Voltage Range: It supports an input voltage range of 1.05V to 3.6V, making it versatile for use in various low-voltage applications.
  • Current Limiting: With built-in current limiting capabilities, this load switch provides reliable protection against overcurrent conditions, safeguarding both the switch itself and downstream components.
  • Quick Output Discharge: An integrated quick output discharge transistor ensures that the output voltage is rapidly discharged when the switch is turned off, preventing any unwanted power residue in the system.
  • Controlled Slew Rate: The TPS22930AYZVT features a controlled slew rate to reduce inrush current, minimizing the impact on the power source and other circuitry during power-up.

Applications

Ideal for a diverse range of applications, the TPS22930AYZVT is particularly well-suited for portable electronics, battery-powered devices, and any system where power conservation is critical. It is commonly used in:

  • Smartphones and tablets
  • Wearable technology
  • Wireless peripherals
  • Power management modules

Package and Quality

The device is available in a compact DSBGA package, enabling it to fit into space-constrained designs while maintaining high thermal performance. Texas Instruments' commitment to quality ensures that the TPS22930AYZVT meets the highest industry standards for reliability and performance.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8623 $51.7380
145+ $0.7076 $102.6020
220+ $0.6855 $150.8100
305+ $0.6633 $202.3065
390+ $0.6412 $250.0680
525+ $0.5749 $301.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,750 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess