EN
  • EN
  • DE

TPS22917DBVR

Part No TPS22917DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 SOT23-6 / 1 V–5.5-V, 2-A, 80-m(ohm) Ultra-Low Leakage Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 0V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 1V ~ 5.5V
Current - Output (Maximum) 2A
Rds On (Typ) 80mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style Surface Mount
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805732-TPS22917DBVR
Ultra Librarian 3D Model Ultra Librarian TPS22917DBVR CAD Model

Description

Product Overview: TPS22917DBVR by Texas Instruments

The TPS22917DBVR is a compact, high-efficiency, single-channel load switch from Texas Instruments, designed to operate with an input voltage ranging from 0.9V to 5.5V. This versatility makes it an ideal solution for a variety of applications including smartphones, tablets, and other portable electronics where power conservation is crucial.

Featuring a low on-resistance (RON) that typically stands at just 58 mΩ at 5V, the TPS22917DBVR ensures minimal voltage drop and power loss, which is essential for maximizing battery life in portable devices. The device also supports a maximum continuous current of up to 2A, making it suitable for handling moderate loads efficiently.

One of the key features of the TPS22917DBVR is its Quick Output Discharge (QOD) function, which allows the output to be discharged quickly when the switch is turned off, thus preventing any unwanted power residue in the downstream components. This feature is particularly important for sensitive applications where residual power can cause erratic behavior or damage.

Engineered for ease of use, this load switch comes in a small, 5-pin SOT-23 package, designated as DBVR, which is optimized for space-constrained applications. The TPS22917DBVR also includes a built-in level shifter, allowing it to interface with different logic levels, which is a significant advantage for systems with mixed-voltage environments.

The device incorporates a controlled slew rate that minimizes inrush current, thus reducing the impact on the power source and the potential for system voltage droop when the load is enabled. This feature, combined with the low quiescent current, enhances the overall system stability and efficiency.

For protection, the TPS22917DBVR is equipped with thermal shutdown, which prevents damage from overheating. Additionally, the device is characterized for operation over the free-air temperature range of –40°C to 85°C, ensuring reliable performance under varying environmental conditions.

Overall, the TPS22917DBVR from Texas Instruments is a high-performance load switch that offers a blend of efficiency, protection, and small form factor, making it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2058 $50.4210
595+ $0.1688 $100.4360
920+ $0.1636 $150.5120
1,265+ $0.1583 $200.2495
1,635+ $0.1530 $250.1550
2,190+ $0.1372 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess