EN
  • EN
  • DE

TPS22910AYZVR

Part No TPS22910AYZVR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch 1-OUT 2A 0.0839Ohm 4-Pin DSBGA T/R / IC LOAD SWITCH 2A 4DSBAGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.4 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 60 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current, UVLO
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 4-DSBGA (0.9x0.9)
Win Source Part Number 092731-TPS22910AYZVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TPS22910
Introduction Date November 14, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS22910AYZVR CAD Model

Description

Product Overview: TPS22910AYZVR by Texas Instruments

The TPS22910AYZVR is a high-performance, low rON load switch designed by Texas Instruments, a leader in semiconductor solutions. This tiny, yet powerful component is engineered to effectively manage power distribution in a variety of electronic applications. With its compact form factor and robust feature set, the TPS22910AYZVR is an ideal choice for designers looking to enhance system power efficiency and reliability.

Key Features

  • Low On-Resistance: The TPS22910AYZVR boasts an ultra-low on-resistance (rON) of typically 58 mΩ at a 5V input, which minimizes power loss and improves efficiency.
  • Input Voltage Range: This load switch is designed to operate over a wide input voltage range from 1.1V to 5.5V, making it versatile for various low-voltage applications.
  • Current Handling: It can handle up to 2A of continuous current, providing sufficient throughput for a wide range of devices and systems.
  • Quick Output Discharge: The device includes an integrated quick output discharge transistor, which allows for rapid deactivation of downstream components when the switch is turned off.
  • Controlled Slew Rate: The TPS22910AYZVR features a controlled slew rate to mitigate inrush current and prevent system voltage droop during turn-on.
  • Low Quiescent Current: The quiescent current is extremely low, conserving power when the switch is in the off state.
  • Protection Features: It incorporates robust protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, safeguarding both the load switch and the system it protects.
  • Small Package: The device comes in a tiny 1.5mm x 1.5mm 6-pin wafer chip-scale package (WCSP), which is ideal for space-constrained applications.

Applications

The TPS22910AYZVR is suitable for a variety of applications where efficient power distribution and space economy are critical. These include:

  • Portable Electronics
  • Smartphones and Tablets
  • Wearable Devices
  • Power Management for Peripheral Ports
  • SSDs and Other Memory Devices
  • IoT Devices

With its impressive combination of performance, efficiency, and protection features, the TPS22910AYZVR from Texas Instruments stands out as a reliable power management solution for designers and engineers aiming to optimize their power-sensitive applications.

You May Also Be Interested in

Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1734 $50.2860
705+ $0.1423 $100.3215
1,090+ $0.1379 $150.3110
1,500+ $0.1334 $200.1000
1,940+ $0.1290 $250.2600
2,600+ $0.1156 $300.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 272,932 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess