Product Overview: Texas Instruments TPS2223ADBRG4
The TPS2223ADBRG4 is a high-performance, dual-slot PC Card power-interface switch crafted by Texas Instruments to provide an integrated solution for managing power distribution to PC Cards, also known as PCMCIA cards. This advanced switch supports two independent slots and is designed to handle the switching and protection requirements associated with CardBus and mixed-voltage PC Card applications.
Key Features
- Independent Slot Control: The device allows for independent control of the VCC and VPP power lines to each slot, enabling flexibility and support for the simultaneous use of 3.3V, 5V, and mixed-voltage PC Cards.
- Current Limiting: Integrated current-limiting features protect the host device from overcurrent conditions. This ensures safe operation and extends the longevity of both the power switch and the PC Cards.
- Thermal Shutdown: The TPS2223ADBRG4 is equipped with a thermal shutdown mechanism that prevents overheating, enhancing the overall reliability of the system.
- Short-Circuit Protection: In the event of a short circuit, the device provides robust protection, quickly disconnecting the faulty circuit to prevent damage to the power supply and other components.
Applications
The versatility of the TPS2223ADBRG4 makes it suitable for a variety of applications where dual-slot PC Card power management is required, including:
- Notebook and laptop computers
- Industrial and medical equipment
- Test and measurement systems
- Portable instrumentation
Technical Specifications
The TPS2223ADBRG4 operates over a wide input voltage range and provides several technical specifications that make it an optimal choice for power interface applications:
- Input Voltage Range: 3.0V to 5.5V
- Output Current: Up to 1A per slot
- Package: 30-TSSOP (DBR)
- Operating Temperature Range: -40°C to 85°C
With its robust feature set and reliable performance, the TPS2223ADBRG4 by Texas Instruments stands out as a premier solution for PC Card power management. Its advanced protection features and dual-slot support ensure that it can handle the demands of a wide array of applications, making it a versatile choice for designers and engineers.