EN
  • EN
  • DE

TPS2211IDB

Part No TPS2211IDB
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR I/F SWITCH PC CARD 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 50 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 033672-TPS2211IDB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2211IDB CAD Model

Description

Product Overview: TPS2211IDB from Texas Instruments

The TPS2211IDB is a high-performance, single-slot PC Card power-interface switch crafted by Texas Instruments, designed to facilitate the distribution and management of power within portable computing devices. This integrated circuit is particularly well-suited for applications involving PCMCIA- and PC Card-standards, offering a compact and efficient solution for power switching and protection in these systems.

Key Features

  • Dual-Slot Power Management: The TPS2211IDB provides independent power switch control for two PC Card slots, enabling the user to manage power usage effectively.
  • Integrated Fault Protection: It features built-in overcurrent and thermal protection, ensuring safe operation and preventing damage to the PC Card and the host system.
  • Programmable Current Limiting: The device allows for programmable current limits, which can be set to match the requirements of the connected PC Card, enhancing the flexibility of the power management system.
  • Voltage Range: The TPS2211IDB operates over a wide input voltage range from 3 V to 5.5 V, accommodating various system power supplies.
  • Low On-Resistance: It boasts a low on-resistance of typically 0.11 ohms, minimizing power loss and improving efficiency in the power distribution process.

Applications

The TPS2211IDB is ideal for a range of portable computing devices such as laptops, notebooks, and other systems requiring PC Card power switching and protection. Its robust design and comprehensive feature set make it a versatile choice for managing PC Card power requirements in these applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS2211IDB is no exception. It is designed to meet the stringent requirements of the portable computing market, ensuring long-term reliability and performance. The device is available in a compact 30-pin SSOP (DB) package, making it suitable for space-constrained applications.

Summary

In summary, the TPS2211IDB from Texas Instruments is a sophisticated power-interface switch that provides comprehensive control, protection, and efficiency for PC Card applications. Its dual-slot management capability, integrated fault protection, and programmable current limits make it an indispensable component for modern portable computing devices.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9625 $51.0250
63+ $1.6103 $101.4489
97+ $1.5600 $151.3200
133+ $1.5097 $200.7901
172+ $1.4593 $250.9996
230+ $1.3084 $300.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess