EN
  • EN
  • DE

TPS2211APWPR

Part No TPS2211APWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR I/F SWTCH PC CARD20HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type PCMCIA Switch
Number of Outputs 2
Voltage - Load 3.3V, 5V, 12V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HTSSOP
Win Source Part Number 099751-TPS2211APWPR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2211APWPR CAD Model

Description

The TPS2211APWPR, designed and manufactured by Texas Instruments, is a versatile and robust power distribution switch tailored for managing power distribution in USB and other hot-swap applications. This high-quality integrated circuit ensures reliable power management, providing a safe and efficient solution for electronic devices.

Key Features:

  • Dual-Slot USB Power Switch: The TPS2211APWPR is capable of independently controlling two USB ports, delivering up to 500 mA of continuous current per port as per USB specifications.
  • Overcurrent Protection: It features built-in overcurrent protection, which safeguards the device and the downstream components from excessive current draw that could lead to damage or unsafe operating conditions.
  • Thermal Shutdown: The thermal shutdown feature prevents overheating by automatically switching off the power if the junction temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The under-voltage lockout ensures that the switch remains off when the input voltage falls below a certain level, protecting the device and ensuring stable operation.
  • Low On-Resistance: With a low on-resistance, the TPS2211APWPR ensures minimal voltage drop and power loss, enhancing the efficiency of the power distribution system.

Applications:

  • USB Hubs and Peripherals
  • Hot-Swap Power Supplies
  • Portable Electronics
  • Notebook Computers
  • Desktop Computers

Technical Specifications:

The TPS2211APWPR operates over a wide input voltage range and is available in a 24-pin HTSSOP (PWP) package. It features an active-high enable input, allowing for easy control and integration into system designs. The device is also characterized for operation from -40°C to 85°C, making it suitable for a broad range of environments.

Quality and Reliability:

Texas Instruments is known for its commitment to producing high-quality and reliable components. The TPS2211APWPR is no exception, and it is built to meet the rigorous standards expected from a leader in the semiconductor industry. With Texas Instruments' power distribution switch, designers can expect a dependable solution that extends the life and enhances the performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0001 $50.0025
61+ $1.6412 $100.1132
95+ $1.5899 $151.0405
130+ $1.5386 $200.0180
169+ $1.4873 $251.3537
225+ $1.3334 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,146 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess