EN
  • EN
  • DE

TPS2145IPWPR

Part No TPS2145IPWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description LDO AND DUAL SWITCH WITH CONTROLLED RISE TIMES FOR DSP AND PORTABLE APPLICATIONS | IC ADJ LDO/DUAL SWITCH 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications USB, Peripherals
Supply Current 75μA
Supply Voltage (V) 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Family Part Number TPS2145
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1272182-TPS2145IPWPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2145IPWPR CAD Model

Description

Product Overview: TPS2145IPWPR by Texas Instruments

The TPS2145IPWPR is a high-performance power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to cater to a wide range of applications that require efficient power distribution and management. This versatile chip is an excellent choice for designers looking to implement reliable power solutions in their systems.

Key Features

  • Input Voltage Range: The device supports a broad input voltage range, making it suitable for various power supply conditions.
  • Multiple Output Channels: It offers multiple regulated output channels, allowing for simultaneous power supply to different parts of the system.
  • High Efficiency: The TPS2145IPWPR is designed for high-efficiency operation, which helps reduce power loss and improve overall system performance.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the device and its load from operating under potentially harmful low-voltage conditions.
  • Adjustable Outputs: The output voltage levels can be adjusted to meet the specific needs of the application, providing design flexibility.
  • Power Good Output: A 'power good' output signal is available to indicate when the power supply is stable and within the acceptable range.

Applications

The TPS2145IPWPR is ideal for a variety of applications, including but not limited to, portable devices, embedded systems, networking equipment, and industrial controls. Its robust design and comprehensive feature set make it a go-to choice for ensuring stable and efficient power management in complex electronic systems.

Package and Availability

This PMIC is available in a TSSOP (Thin Shrink Small Outline Package) format, which is suitable for space-constrained applications. The part number TPS2145IPWPR indicates that the device is provided in a tape and reel packaging, which facilitates automated assembly processes for high-volume production needs.

For detailed specifications, application notes, and evaluation resources, designers and engineers are encouraged to visit the Texas Instruments official website or contact their local TI sales representative.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7080 $51.9120
33+ $3.0425 $100.4025
51+ $2.9474 $150.3174
71+ $2.8524 $202.5204
91+ $2.7573 $250.9143
122+ $2.4720 $301.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess