EN
  • EN
  • DE

TPS2069DDBVT

Part No TPS2069DDBVT
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH N-CHAN 1:1 SOT23-5 / Power Switch/Driver 1:1 N-Channel 1.5A SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 1.5A
Rds On (Typ) 76mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Supplier Device Package SOT-23-5
Case / Package SC-74A, SOT-753
Base Product Number TPS2069
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TEXTISTPS2069DDBVT,2156-TPS2069DDBVT,296-45206-6,296-45206-1,296-45206-2
Standard Package 250
Win Source Part Number 1321119-TPS2069DDBVT
Ultra Librarian 3D Model Ultra Librarian TPS2069DDBVT CAD Model

Description

Product Overview: Texas Instruments TPS2069DDBVT

The TPS2069DDBVT is a state-of-the-art power distribution switch from Texas Instruments, designed to enhance the reliability and efficiency of USB and other power distribution systems. This advanced component is tailored for applications that require precise current limiting to safeguard sensitive electronic circuits from excessive current conditions.

Key Features

  • Current Limiting: The device offers a 0.9A (typical) continuous current limit, which helps prevent damage to host devices from overcurrent scenarios.
  • Wide Voltage Range: It operates over an input voltage range of 2.7V to 5.5V, making it versatile for various USB applications and compatible with a broad spectrum of system voltages.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, the TPS2069DDBVT protects itself and the downstream devices from thermal overload, enhancing system safety.
  • Fast Transient Response: The device is designed to respond quickly to fast transients on the power bus, ensuring stable operation under dynamic load conditions.
  • Reverse Voltage Protection: It includes reverse voltage protection to shield the circuit from potential damage due to incorrect power supply connections.

Applications

The TPS2069DDBVT is ideal for a variety of applications, including but not limited to:

  • USB hubs and peripherals
  • Portable consumer electronics
  • Hot-swap power supplies
  • Overcurrent protection for sensitive systems

Package and Quality

The device is packaged in a compact 6-pin SOT-23 (DBV) package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, with the TPS2069DDBVT being RoHS compliant and supported by TI's rigorous testing and reliability processes.

With its robust feature set and Texas Instruments' reputation for quality, the TPS2069DDBVT is an excellent choice for designers looking to implement reliable power distribution with current limiting capabilities in their electronic projects.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
585+ $0.0859 $50.2515
1,420+ $0.0705 $100.1100
2,200+ $0.0683 $150.2600
3,030+ $0.0661 $200.2830
3,915+ $0.0639 $250.1685
5,240+ $0.0573 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 138,888 pieces
MOQ: 585 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess