EN
  • EN
  • DE

TPS2066DGNR-1

Part No TPS2066DGNR-1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.5A POWER DIST SW DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1A
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 055441-TPS2066DGNR-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2066DGNR-1 CAD Model

Description

Introducing the TPS2066DGNR-1 Power Distribution Switch from Texas Instruments

The TPS2066DGNR-1 is a versatile and robust power distribution switch designed by Texas Instruments, crafted to manage power distribution in USB and other applications. This component is a part of the TPS2066 series, known for its reliability and efficiency in controlling power to downstream peripherals in mixed-voltage systems.

Key Features

  • Multiple Power Distribution Channels: The TPS2066DGNR-1 offers a single channel for power distribution, ensuring dedicated current supply to connected devices.
  • Current-Limiting Capabilities: With built-in current-limiting functionality, this switch protects the system against overcurrent conditions, which can arise in fault situations.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage due to excessive heat, enhancing the longevity and reliability of both the switch and the system it is part of.
  • Reverse Voltage Protection: The TPS2066DGNR-1 is designed to safeguard against reverse voltage, which can occur during incorrect power supply connections.
  • Fast Overcurrent Response: Its swift response to overcurrent conditions ensures quick protection and minimizes the risk to connected components.
  • Low Standby Power: The switch is optimized for low standby power, making it suitable for battery-powered applications where power conservation is critical.
  • Wide Operating Voltage Range: It operates over a voltage range of 2.7V to 5.5V, compatible with a variety of USB and other low-voltage applications.

Applications

The TPS2066DGNR-1 is ideal for use in a range of applications, including:

  • USB hubs and peripherals
  • Portable devices
  • Hot-swap supplies
  • Power management for battery-powered accessories

Package and Quality

The device is available in an 8-pin MSOP (DGN) package, which is compact and suitable for space-constrained applications. Texas Instruments ensures that the TPS2066DGNR-1 meets stringent quality standards, providing reliable performance for critical applications.

With its comprehensive protection features and efficient power management, the TPS2066DGNR-1 from Texas Instruments stands out as a high-performing solution for modern electronic devices requiring effective power distribution control.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5060 $52.7100
85+ $1.2357 $105.0345
130+ $1.1971 $155.6230
175+ $1.1585 $202.7375
225+ $1.1199 $251.9775
300+ $1.0040 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,980 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess