EN
  • EN
  • DE

TPS2051BQDRQ1

Part No TPS2051BQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DIST SWITCH SNGL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 70 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1002991-TPS2051BQDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2051BQDRQ1 CAD Model

Description

Product Overview: TPS2051BQDRQ1 from Texas Instruments

The TPS2051BQDRQ1 is a state-of-the-art power distribution switch designed by Texas Instruments, tailored for automotive and industrial applications. This device is part of TI’s extensive portfolio of power management solutions, engineered to provide reliable and efficient power control. The TPS2051BQDRQ1 is particularly suited for USB and other power distribution systems that require precise current limiting, load switching, and fault protection.

Key Features

  • Current Limiting: The device incorporates adjustable current-limiting functionality, which is essential for protecting sensitive electronics from excessive current that can lead to overheating and damage.
  • Thermal Shutdown: With an in-built thermal shutdown feature, the TPS2051BQDRQ1 ensures that the device and the system it is part of are safeguarded from the risks associated with high-temperature conditions.
  • Reverse Voltage Protection: The switch offers reverse voltage protection, preventing potential damage to the circuit in the event of incorrect power supply connection.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within the acceptable range, enhancing system reliability.
  • Over-Voltage Lockout (OVLO): Similar to UVLO, OVLO protects the device from voltage surges which could otherwise compromise the integrity of the electronic system.
  • Fast Overcurrent Response: The TPS2051BQDRQ1 is designed to respond quickly to overcurrent conditions, providing an additional layer of protection for downstream components.

Applications

The versatility of the TPS2051BQDRQ1 makes it an ideal choice for a range of applications, particularly in the automotive sector where robustness and reliability are paramount. It is commonly used in USB hubs, ports, and other in-vehicle infotainment systems that require precise power distribution and control. Additionally, it is suitable for industrial applications where equipment must operate reliably in harsh environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2051BQDRQ1 is no exception. It meets stringent automotive industry standards, ensuring high reliability and performance in critical applications. The device is available in a compact QFN package, which is ideal for space-constrained environments, and it is designed to simplify the circuit design process, reducing time to market for product developers.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0951 $54.7550
115+ $0.8985 $103.3275
175+ $0.8705 $152.3375
240+ $0.8424 $202.1760
310+ $0.8143 $252.4330
415+ $0.7301 $302.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess