Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.7V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 250mA
Rds On 80mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2045A
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272101-TPS2045AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2045AD CAD Model

Description

The TPS2045AD from Texas Instruments is a state-of-the-art power distribution switch designed for USB applications. This device ensures efficient current management for peripheral devices and is an integral component in preventing damage due to overcurrent events in sensitive electronics.

Key Features

  • Multiple Channels: The TPS2045AD features a quad-channel configuration, allowing for multiple devices to be connected and managed simultaneously.
  • High Accuracy: With precise current limiting, the TPS2045AD ensures that connected devices are protected from excessive current that can lead to overheating and potential damage.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature adds an extra layer of protection. In the event of an over-temperature condition, the switch automatically turns off, safeguarding the system.
  • Fast Transient Response: The device is designed to react quickly to changes in load conditions, which is essential for maintaining stable operation in dynamic environments.
  • Low Standby Current: The TPS2045AD boasts a low standby current, making it an energy-efficient choice for battery-powered applications.

Applications

The versatility of the TPS2045AD makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot-swap power supplies
  • Portable consumer electronics
  • Desktop and notebook computers

Technical Specifications

With an input voltage range of 2.7V to 5.5V, the TPS2045AD can accommodate standard USB power levels. The device is capable of delivering up to 500mA per channel, in line with USB 2.0 power specifications. It is packaged in a space-saving 16-pin SOIC, making it suitable for compact designs without sacrificing functionality or reliability.

The TPS2045AD from Texas Instruments represents a blend of performance, protection, and power efficiency, making it an excellent choice for designers looking to enhance their USB power distribution systems.

You May Also Be Interested in

Microchip Technology
Power Switch ICs - Power Distribution Dual USB High-Side Power Switch
Lowest to $0.9891
ECAD model for MIC2026-2YM TR
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6WLCSP
Lowest to $0.6577
ECAD model for NCP337FCT2G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TDSO-14
Lowest to $2.0196
ECAD model for BTT60502ERAXUMA1
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 6WLCSP
Lowest to $0.5302
ECAD model for NCP338FCCT2G
Microchip Technology
QUAD USB PWR DISTRIBUTION SWITCH
Lowest to $0.6041
ECAD model for MIC2027-2BM
ON Semiconductor
LS SMART FET MPW
Lowest to $3.1269
ECAD model for NCV8413DTRKG
Infineon Technologies
Power Switch ICs - Power Distribution Smart Hi-Side Pwr SW 1-Ch Hi PWM Freq
Lowest to $5.0417
ECAD model for BTF50060-1TEA
Alpha & Omega Semiconductor Inc.
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
ECAD model for AOZ1320CI-05
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.6193
ECAD model for VNL5090N3TR-E

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3873 $50.1333
52+ $1.9588 $101.8576
80+ $1.8976 $151.8080
109+ $1.8364 $200.1676
141+ $1.7752 $250.3032
189+ $1.5916 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention