EN
  • EN
  • DE

TPS2044BDRG4

Part No TPS2044BDRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 70 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1272100-TPS2044BDRG4
Manufacturer Homepage www.ti.com
Family Name TPS2044B
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2044BDRG4 CAD Model

Description

Overview of Texas Instruments TPS2044BDRG4

The TPS2044BDRG4 is a high-performance, quad-channel USB power distribution switch designed by Texas Instruments (TI) for managing power distribution in USB hubs and other applications. This integrated circuit (IC) is particularly suited for situations where limited USB ports need to be expanded to accommodate multiple devices while ensuring safe power delivery to each connected device.

Key Features

  • Multiple Channels: It features four independent channels, each capable of handling up to 500 mA of continuous current, which aligns with the USB 2.0 power specifications.
  • Over-Current Protection: The TPS2044BDRG4 comes with built-in over-current protection for each output, reducing the risk of damage to the IC or connected devices in case of a fault condition.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing system reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off if the input voltage drops below a certain threshold, preventing malfunction.
  • Controlled Rise Time: The IC has a controlled output rise time to minimize current surges during turn-on.
  • Status Flag: Each channel has an open-drain status flag output that indicates fault conditions to the host controller.

Applications

The TPS2044BDRG4 is versatile and can be used in a variety of applications, including:

  • USB hubs and docking stations
  • Desktop and notebook computers
  • Peripheral power management
  • Hot-swap power supplies

Package and Quality

Enclosed in a 16-pin SOIC package, the TPS2044BDRG4 is designed for surface-mount technology (SMT) and is optimized for easy PCB layout. TI's commitment to quality ensures that this IC meets strict industry standards for performance and reliability.

For designers seeking an efficient way to manage multiple USB power demands, the TPS2044BDRG4 provides a compact, reliable solution backed by Texas Instruments' expertise in power management technology.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4172 $50.7612
45+ $2.2642 $101.8890
69+ $2.1877 $150.9513
99+ $2.0348 $201.4452
128+ $1.9583 $250.6624
160+ $1.8818 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess