EN
  • EN
  • DE

TPS2041BEVM-292

Part No TPS2041BEVM-292
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL MODULE FOR TPS2041B-292 / TPS2041B USB Power Switch Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose Power Management, Power Distribution Switch (Load Switch)
Embedded No
Utilized IC / Part TPS2041B
Primary Attributes 2.7V ~ 5.5V Input Voltage
Secondary Attributes Short-Circuit, Thermal and Undervoltage Protection
Supplied Contents Board(s)
Win Source Part Number 793537-TPS2041BEVM-292
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2041B
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS2041BEVM-292 CAD Model

Description

The TPS2041BEVM-292 is a fully assembled and tested evaluation module for the TPS2041B, a single-channel, current-limited, power-distribution switch from Texas Instruments. Designed for USB applications, this evaluation module provides an excellent platform for testing and validating the performance of the TPS2041B switch under various operating conditions.

Key Features

  • USB Compatibility: The TPS2041B is designed to meet USB 2.0 specifications, making it ideal for USB port power management.
  • Current Limiting: The switch features programmable current limiting to protect the USB port from overcurrent conditions.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection against excessive power dissipation and high temperatures.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing malfunction at low voltages.
  • Fast Transient Response: The device is capable of handling quick changes in load current, ensuring stable operation during sudden load transitions.

Applications

The TPS2041B switch is versatile and can be used in various applications, including USB hubs, desktop and notebook computers, docking stations, and other peripherals requiring power distribution and protection for USB ports.

Technical Specifications

  • Input Voltage Range: 2.7V to 5.5V
  • Continuous Load Current: Up to 500 mA per channel
  • Operating Temperature Range: -40°C to 85°C

Evaluation Module Contents

The TPS2041BEVM-292 includes the evaluation board for the TPS2041B, as well as user guides and technical documentation to assist with setup and experimentation. The module provides easy access to all the signal pins of the device, facilitating comprehensive testing and system integration.

Note: For detailed information, please refer to the TPS2041B datasheet and the TPS2041BEVM-292 user manual.

You May Also Be Interested in

Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess