The TPS2032DR, manufactured by Texas Instruments, is a state-of-the-art power distribution switch optimized for USB applications. This device is designed to provide overcurrent protection for systems that face heavy load conditions, ensuring safe and reliable operation. It is particularly suitable for USB hubs, motherboards, and other computer-related applications where power distribution and protection are essential.
Key Features
- Current Limiting: The TPS2032DR features a programmable current limit to protect the USB port from overcurrent conditions. This is particularly useful for preventing damage to the USB host device when multiple peripherals are connected.
- Thermal Shutdown: With an integrated thermal shutdown feature, the device protects itself and the USB port from overheating, which can be caused by excessive current draw or environmental conditions.
- Fast Transient Response: This power switch is designed to respond quickly to transient loads, ensuring stable power delivery to the USB devices.
- Controlled Rise Time: The TPS2032DR also offers a controlled rise time to reduce inrush current, which can help prevent voltage drops on the power lines that could affect other devices.
Specifications
- Input Voltage Range: 2.7V to 5.5V
- Continuous Load Current: Up to 0.5A per channel
- Operating Temperature Range: -40°C to 85°C
- Package: 8-SOIC (0.154", 3.90mm Width)
Applications
The TPS2032DR is suitable for a variety of applications where USB power distribution and protection are required. This includes USB hubs, docking stations, peripherals, and portable devices. Its robust design ensures that it can be integrated into a wide range of products that require reliable power management for USB interfaces.
Quality and Reliability
As with all Texas Instruments products, the TPS2032DR is built to meet high standards of quality and reliability. Customers can trust this power distribution switch to perform consistently and protect their devices from power-related issues.