EN
  • EN
  • DE

TPS1HC100BQPWPRQ1

Part No TPS1HC100BQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.6V ~ 28V
Supply Voltage - Operating Not Required
Current - Output (Max) 2.5A
Rds On (Typ) 94mOhm
Input Type Non-Inverting
Features Latch Function, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Load, Over Temperature, Reverse Battery, Short Circuit, UVLO
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-HTSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS1HC100BQPWPRQ1CT,296-TPS1HC100BQPWPRQ1TR,296-TPS1HC100BQPWPRQ1DKR
Standard Package 3,000
Win Source Part Number 1316292-TPS1HC100BQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS1HC100BQPWPRQ1 CAD Model

Description

Introducing the TPS1HC100BQPWPRQ1 from Texas Instruments

The TPS1HC100BQPWPRQ1 is a robust, high-performance automotive-grade integrated circuit developed by Texas Instruments, designed to cater to the demanding requirements of the automotive industry. This advanced device falls under the category of High-Side Switches, which are essential components in modern vehicle electrical systems.

Key Features

  • High-Side Switch: The TPS1HC100BQPWPRQ1 operates as a high-side switch, ensuring that the power switch is placed between the supply and the load, providing a safer disconnection and better protection against short circuits.
  • Automotive Grade: With its AEC-Q100 qualification, this device is guaranteed to perform reliably in the harsh environments typical of automotive applications, including a wide temperature range and exposure to vibrations and shocks.
  • Smart Protection: The TPS1HC100BQPWPRQ1 includes smart protection features such as over-current, over-temperature, and under-voltage lockout, which help to safeguard the system and ensure long-term reliability.
  • Diagnostic Capabilities: Diagnostic feedback is a crucial aspect of this device, providing system designers with critical information about the state of the switch and the load, enabling more sophisticated control and monitoring.

Applications

The versatility of the TPS1HC100BQPWPRQ1 allows it to be used in a wide array of automotive applications such as:

  • Powertrain systems
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Automotive lighting systems

Technical Specifications

Some of the notable technical specifications of the TPS1HC100BQPWPRQ1 include:

  • Operating voltage range tailored for automotive applications
  • Robust output current capabilities
  • Low power consumption in standby mode
  • Compact and efficient packaging suitable for space-constrained applications

With its combination of high reliability, protection features, and diagnostic capabilities, the TPS1HC100BQPWPRQ1 from Texas Instruments stands out as a premier choice for automotive electronic designers looking to enhance system performance and safety.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1880 $53.4600
105+ $0.9748 $102.3540
160+ $0.9443 $151.0880
220+ $0.9138 $201.0360
285+ $0.8834 $251.7690
380+ $0.7920 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess