EN
  • EN
  • DE

TPIC9201PWPR

Part No TPIC9201PWPR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC MCU PS/LOW-SIDE DVR 20-HTSSOP / Multiple Low Side Specialized Power ICs And Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Type General
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Serial
Voltage - Load 7 V ~ 18 V
Supply Voltage 0 V ~ 5.25 V
Current - Output (Maximum) 150mA
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 797838-TPIC9201PWPR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name TPIC9201
Introduction Date February 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPIC9201PWPR CAD Model

Description

The TPIC9201PWPR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative component is specifically engineered to cater to the demanding needs of modern electronic systems, providing a robust and reliable solution for a variety of applications.

Key Features

  • High-Voltage Capability: The TPIC9201PWPR is designed to handle high voltages, making it suitable for applications that involve power management and distribution.
  • Power-On Reset: It includes a power-on reset feature that ensures the device starts in a known state, improving the reliability and safety of the system it is integrated into.
  • Serial Interface: The device offers a serial interface for communication, allowing for easy integration into existing digital systems and facilitating data exchange with microcontrollers and other digital components.
  • Robust Design: Texas Instruments has designed the TPIC9201PWPR to be resistant to the harsh conditions often found in industrial environments, including high temperatures and electrical noise.
  • Package Type: The component is available in a PowerPAD™ TSSOP package, which is known for its efficient thermal performance and compact form factor.

Applications

The TPIC9201PWPR is versatile and can be utilized in a broad range of applications. Its high-voltage capability and robust design make it particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power distribution modules
  • Smart home devices

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TPIC9201PWPR is backed by TI's rigorous testing protocols and is supported by extensive technical documentation and a dedicated support team. Customers can access datasheets, application notes, and design resources to facilitate the integration of the TPIC9201PWPR into their projects.

For engineers and designers looking for a reliable high-voltage solution, the TPIC9201PWPR from Texas Instruments represents a premier choice that combines performance, durability, and ease of use.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess