EN
  • EN
  • DE

TPIC9201N

Part No TPIC9201N
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MICROCONTROLLER POWER SUPPLY AND MULTIPLE LOW SIDE DRIVER IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface Serial
Voltage - Load 7 V ~ 18 V
Supply Voltage 0 V ~ 5.25 V
Current - Output (Maximum) 150mA
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1272037-TPIC9201N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPIC9201
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian TPIC9201N CAD Model

Description

TPIC9201N: A Robust Octal Low-Side Driver from Texas Instruments

The TPIC9201N is a highly integrated octal low-side driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is specifically engineered to address the needs of industrial and automotive applications that require multiple low-side power drivers to operate in harsh environments.

Key Features

  • High-Voltage Capability: The TPIC9201N can handle a wide range of supply voltages, making it versatile for various applications.
  • High-Current Outputs: Each channel of the TPIC9201N is capable of sinking high currents, enabling the device to drive a variety of loads with ease.
  • Built-In Protection: The device includes thermal shutdown and overcurrent protection, ensuring reliable operation under adverse conditions.
  • Diagnostic Feedback: Integrated diagnostics provide real-time feedback on the status of each output, facilitating system monitoring and troubleshooting.
  • Serial Interface: A serial interface allows for control and diagnostics communication, simplifying system integration and reducing the number of required I/O pins.

Applications

The TPIC9201N is an excellent choice for a variety of applications that require robust and reliable low-side switching. Its ability to handle high currents and voltages, along with its protective features, makes it suitable for:

  • Automotive systems such as lighting controls, power distribution, and relay drivers
  • Industrial automation, including solenoid and valve controls
  • Consumer electronics where multiple power channels are necessary

Conclusion

With its combination of high-voltage and high-current capabilities, advanced protection features, and a user-friendly serial interface for control and diagnostics, the TPIC9201N from Texas Instruments stands out as a robust solution for driving power loads in demanding environments. Whether used in automotive, industrial, or consumer electronics, this octal low-side driver is designed to deliver reliable and efficient performance.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3181 $58.2267
15+ $6.8252 $102.3780
23+ $6.6119 $152.0737
32+ $6.3986 $204.7552
41+ $6.1853 $253.5973
55+ $5.5454 $304.9970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess