EN
  • EN
  • DE

TPIC46L01

Part No TPIC46L01
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 6-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271998-TPIC46L01
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC46L01 CAD Model

Description

Product Overview: TPIC46L01 from Texas Instruments

The TPIC46L01, crafted by the renowned semiconductor manufacturer Texas Instruments, is an advanced power logic octal D-type latch designed to provide robust solutions for industrial and automotive applications. This integrated circuit is engineered to address the needs of systems requiring multiple latching mechanisms with a high-voltage and high-current handling capability.

Key Features

  • High-Voltage Output: The TPIC46L01 can efficiently handle output voltages, making it suitable for driving a wide array of inductive and resistive loads.
  • High-Current Drive: With the capability to drive high current levels, this device is ideal for applications that require direct control of heavy loads.
  • Eight Power DMOS Transistor Outputs: The octal configuration of the power DMOS transistors allows for the control of up to eight different outputs, providing versatility in a compact package.
  • Low Power Consumption: Despite its high performance, the TPIC46L01 maintains low power consumption, which is crucial for energy-sensitive designs.
  • Built-in Clamp Diodes: The integrated clamp diodes provide protection against inductive voltage spikes, enhancing the reliability and longevity of the device.
  • Serial Interface: The inclusion of a serial interface facilitates the communication with microprocessors or microcontrollers, allowing for efficient data transfer and control.

Applications

The TPIC46L01 is adept at managing demanding power requirements across various domains. Its robust design ensures it is particularly well-suited for:

  • Automotive systems, such as controlling motors, lights, or relays
  • Industrial control systems that require direct drive capabilities
  • Solenoid/relay drivers and LED display systems

Technical Specifications

With a broad operating temperature range and the ability to interface with 5V logic levels, the TPIC46L01 is designed to perform reliably in harsh environments. The device comes in a PowerDIP package, ensuring easy integration into a variety of circuit designs.

For designers and engineers looking for a high-performance solution to manage power-intensive applications, the TPIC46L01 from Texas Instruments stands out as a reliable and versatile choice.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5703 $51.4060
48+ $2.1089 $101.2272
74+ $2.0430 $151.1820
102+ $1.9771 $201.6642
131+ $1.9112 $250.3672
176+ $1.7135 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess