EN
  • EN
  • DE

TPIC44L01DB

Part No TPIC44L01DB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 4-CHANNEL SERIAL AND PARALLEL LOW-SIDE PRE-FET DRIVER | IC DRIVER PRE FET 4 CHAN 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 5.5V
Current - Peak Output (Source, Sink) 1.2mA, 1.2mA
Input Type Non-Inverting
Rise / Fall Time 3.5μs, 3μs
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Family Part Number TPIC44L01
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1271995-TPIC44L01DB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC44L01DB CAD Model

Description

The TPIC44L01DB from Texas Instruments is a high-performance, power logic octal D-type latch designed to provide efficient power distribution and control in a wide range of applications. This integrated circuit (IC) is part of TI's TPIC family, known for its robust power handling and logic interfacing capabilities.

Key Features

  • High-Voltage Output: The TPIC44L01DB can handle output voltages that are essential for driving a variety of loads, making it versatile for different types of industrial applications.
  • High-Current Sink: With the ability to sink high currents, this IC can easily manage the demands of power-intensive components.
  • Low Power Consumption: Despite its high power handling capabilities, the TPIC44L01DB is designed for low power consumption, contributing to energy-efficient designs.
  • Durable Design: Encased in a robust DB package, the TPIC44L01DB ensures reliable operation even in harsh environments.
  • Integrated Clamp Diodes: The inclusion of clamp diodes provides protection against voltage spikes, ensuring the longevity and stability of the device and the system it's part of.

Applications

The TPIC44L01DB is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Motor drivers
  • Power management systems
  • Relay and solenoid drivers

Technical Specifications

The TPIC44L01DB boasts impressive technical specifications:

  • Supply Voltage Range: The device operates over a wide range of supply voltages, accommodating various system requirements.
  • Output Current: Each channel of the TPIC44L01DB can sink a significant amount of current, making it capable of driving heavier loads with ease.
  • Package Type: The device comes in a DB package, known for its compact footprint and ease of integration into system designs.

With its powerful features and flexible applications, the TPIC44L01DB from Texas Instruments is an excellent choice for designers looking to implement a reliable and efficient power control solution in their systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess