EN
  • EN
  • DE

TPD4E1B06DRLR

Part No TPD4E1B06DRLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5V 14.5V 6SOT / 4-Channel Ultra Low Leakage ESD Protection Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5.5V (Maximum)
Voltage - Breakdown (Min) 7V
Voltage - Clamping (Maximum) at Ipp 14.5V (Typ)
Current - Peak Pulse (10/1000μs) 3A (8/20μs)
Power - Peak Pulse 45W
Power Line Protection No
Applications Use For General
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package 6-SOT
Part Number Series TPD4E1B06
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802404-TPD4E1B06DRLR
Ultra Librarian 3D Model Ultra Librarian TPD4E1B06DRLR CAD Model

Description

Overview of Texas Instruments TPD4E1B06DRLR

The TPD4E1B06DRLR is a state-of-the-art ESD (Electrostatic Discharge) protection device from the renowned semiconductor manufacturer, Texas Instruments. This compact, high-performance component is designed to safeguard sensitive electronic circuits from the destructive effects of electrostatic discharge events, which can occur during manufacturing, handling, or in the field.

Key Features

  • Channel Count: The device features four ESD protection channels, which makes it ideal for multi-line protection in various applications.
  • Low Clamping Voltage: It offers a low clamping voltage, ensuring that even the most sensitive circuits are well-protected against voltage spikes.
  • Low Capacitance: The TPD4E1B06DRLR boasts ultra-low capacitance, which minimizes signal degradation and preserves the integrity of high-speed data lines.
  • Small Footprint: Housed in a tiny 6-pin X2SON package, this device is perfect for space-constrained applications, allowing designers to incorporate ESD protection without compromising on the size of their designs.
  • Wide Operating Voltage Range: With an operating voltage range that suits various applications, this component is versatile and can be used in a broad array of electronic devices.

Applications

The TPD4E1B06DRLR is suitable for protecting a variety of interfaces, including USB ports, HDMI connections, and other high-speed data lines found in:

  • Consumer Electronics
  • Portable and Handheld Devices
  • Computers and Peripherals
  • Telecommunication Systems

Reliability and Quality

As with all Texas Instruments components, the TPD4E1B06DRLR is manufactured to the highest quality standards. It has undergone rigorous testing to ensure it meets the stringent requirements for ESD protection. Engineers can deploy this device in their designs with confidence, knowing it will provide reliable protection against ESD events and enhance the durability and longevity of their products.

Summary

In conclusion, the TPD4E1B06DRLR from Texas Instruments is an exceptional ESD protection solution that offers robust protection for electronic circuits. Its combination of a small package, low capacitance, and high ESD protection performance makes it an excellent choice for designers looking to safeguard their high-speed data interfaces against electrostatic damage.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3105 $51.2325
395+ $0.2548 $100.6460
610+ $0.2468 $150.5480
840+ $0.2389 $200.6760
1,085+ $0.2309 $250.5265
1,450+ $0.2070 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess