EN
  • EN
  • DE

TPD2E2U06DRLR

Part No TPD2E2U06DRLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 12.4VC 5SOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V (Max)
Minimum Breakdown Voltage 6.5V
Max Clamping Voltage 12.4V (Typ)
Peak Pulse Current(Ippm) 5.5A (8/20μs)
Power Dissipation - Pd 85W
Power Line Protection Yes
Applications Ethernet
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 5-SOT
Win Source Part Number 1111159-TPD2E2U06DRLR
Family Name TPD2E2U06
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E2U06DRLR CAD Model

Description

Introducing the TPD2E2U06DRLR from Texas Instruments

The TPD2E2U06DRLR is a state-of-the-art electronic component designed by Texas Instruments, a leader in semiconductor technology. This compact, dual-channel Transient Voltage Suppressor (TVS) diode is engineered to protect sensitive electronics from electrostatic discharge (ESD) and other voltage-induced transient events. It's an ideal solution for safeguarding high-speed data lines and other vulnerable circuits in a wide range of applications.

Robust Protection for Your Devices

The TPD2E2U06DRLR offers robust protection for your devices with its low clamping voltage and low dynamic resistance. Its fast response time ensures that transient voltages are quickly suppressed, protecting delicate circuitry from damage. The device is capable of withstanding ESD events up to ±20 kV (air-gap discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 international standard, providing peace of mind for product designers and end-users alike.

Compact and Efficient Design

With its ultra-small SOT (Small Outline Transistor) package, the TPD2E2U06DRLR is designed to save valuable board space, making it an excellent choice for portable and space-constrained applications. Its low capacitance also ensures that signal integrity is maintained, making it suitable for protecting high-speed interfaces such as USB 2.0, HDMI, and Ethernet.

Easy Integration and Reliability

Integrating the TPD2E2U06DRLR into your design is straightforward, thanks to its industry-standard package and compatibility with typical manufacturing processes. Its solid-state design means there are no moving parts, contributing to the long-term reliability of your product. Texas Instruments' commitment to quality ensures that each component meets rigorous standards, so you can trust the TPD2E2U06DRLR to perform consistently over time.

Applications

The versatility of the TPD2E2U06DRLR makes it suitable for a broad range of applications, including consumer electronics, mobile devices, computers and peripherals, and industrial systems. Wherever ESD protection is a concern, this component provides an effective and reliable solution.

Choose the TPD2E2U06DRLR for your next design project and benefit from Texas Instruments' expertise in circuit protection. With its combination of performance, size, and reliability, it's the smart choice for safeguarding your electronic innovations.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3257 $50.4835
375+ $0.2672 $100.2000
580+ $0.2589 $150.1620
800+ $0.2505 $200.4000
1,035+ $0.2422 $250.6770
1,385+ $0.2171 $300.6835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,070 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess