EN
  • EN
  • DE

TPD2E001DRLR-P

Part No TPD2E001DRLR-P
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description LOW-CAPACITANCE 2-CHANNEL ±15-kV ESD-PROTECTION ARRAY FOR HIGH-SPEED DATA INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer Texas Instruments
Win Source Part Number 219960-TPD2E001DRLR-P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD2E001DRLR-P CAD Model

Description

Overview of Texas Instruments TPD2E001DRLR-P

The TPD2E001DRLR-P from Texas Instruments is a highly efficient, low-capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component is an essential addition to any circuit where data integrity and component longevity are of paramount importance.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically around 0.8 pF, which makes it ideal for protecting high-speed interfaces without compromising signal integrity.
  • ESD Protection: It offers ±8 kV contact and ±15 kV air-gap ESD protection in accordance with the IEC 61000-4-2 international standard, ensuring that sensitive components are shielded from the damaging effects of ESD events.
  • Compact Size: The component comes in a tiny SOT-5X3 package, making it suitable for space-constrained applications without sacrificing performance.
  • Bi-directional Interface Protection: The TPD2E001DRLR-P is designed to protect both ways, allowing for versatile use in a variety of circuit configurations.
  • Multi-Line Protection: This device can protect up to two data or transmission lines, providing comprehensive defense against transients.

Applications

The TPD2E001DRLR-P is a versatile component that can be used in a range of applications. It is particularly well-suited for:

  • USB 1.1/2.0 Power and Data Line Protection
  • Video Line Protection
  • Keypad and other low-voltage data line protection
  • Mobile Handsets, Smartphones, and Portable Electronics
  • Serial and Parallel Ports

Reliability and Quality

As with all Texas Instruments products, the TPD2E001DRLR-P is manufactured to the highest quality standards. It provides reliable, long-lasting protection for sensitive circuits, ensuring that devices continue to operate flawlessly even in the face of environmental challenges.

Whether you're designing consumer electronics, communication devices, or any other application that requires robust ESD protection, the TPD2E001DRLR-P from Texas Instruments is an excellent choice to enhance the durability and reliability of your product.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,335+ $0.0375 $50.0625
2,845+ $0.0352 $100.1440
4,415+ $0.0340 $150.1100
6,330+ $0.0316 $200.0280
8,225+ $0.0304 $250.0400
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,000 pieces
MOQ: 1335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess