EN
  • EN
  • DE

TPD1E6B06DPLR

Part No TPD1E6B06DPLR
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC 2X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 50W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X2SON (0.6x0.3)
Win Source Part Number 124722-TPD1E6B06DPLR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD1E6B06DPLR CAD Model

Description

TPD1E6B06DPLR by Texas Instruments

The TPD1E6B06DPLR is a state-of-the-art circuit protection device manufactured by Texas Instruments, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact and efficient solution is ideal for a wide range of applications, including portable devices, data lines, and high-speed communication ports.

Key Features

  • ESD Protection: The TPD1E6B06DPLR offers excellent ESD protection for sensitive circuits, with an IEC 61000-4-2 (Level 4) rating, ensuring robust defense against electrostatic discharges.
  • Low Capacitance: With a low input capacitance of typically 0.85 pF, this device is well-suited for protecting high-speed data lines without significantly impacting signal integrity.
  • Single-Line Protection: This component is designed to protect one data or power line, making it a versatile choice for a variety of single-line applications.
  • Small Package Size: The TPD1E6B06DPLR comes in a tiny 1.0 mm x 0.6 mm DPL package, which is ideal for space-constrained designs.
  • Low Leakage: It features a low leakage current of max 100 nA at 5 V, which helps to minimize power consumption when the device is in standby mode.
  • Wide Operating Voltage Range: This device supports a wide operating voltage range from 0.9 V to 5.5 V, making it suitable for various low-voltage applications.

Applications

The TPD1E6B06DPLR is designed for use in a multitude of applications, including but not limited to:

  • Smartphones, Tablets, and Portable Electronics
  • USB Interfaces and HDMI Ports
  • Serial Interfaces (e.g., SPI, I2C)
  • General Purpose I/O Protection
  • Notebook and Desktop Computers

With its impressive ESD protection capabilities and low-capacitance design, the TPD1E6B06DPLR is an essential component for designers looking to enhance the durability and longevity of their electronic products. Texas Instruments' commitment to quality and performance is evident in this device, making it a reliable choice for safeguarding sensitive circuitry against the rigors of everyday use and unexpected voltage spikes.

You May Also Be Interested in

Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
940+ $0.0532 $50.0080
2,295+ $0.0436 $100.0620
3,550+ $0.0423 $150.1650
4,890+ $0.0409 $200.0010
6,315+ $0.0396 $250.0740
8,455+ $0.0355 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,280 pieces
MOQ: 940 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess