EN
  • EN
  • DE

TPD12S520

Part No TPD12S520
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description SINGLE-CHIP HDMI RECEIVER PORT PROTECTION AND INTERFACE DEVICE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Texas Instruments
Win Source Part Number 219957-TPD12S520
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Imaging, Video & Vision, Industrial, Multimedia
Ultra Librarian 3D Model Ultra Librarian TPD12S520 CAD Model

Description

The TPD12S520 is a single-chip HDMI interface device from Texas Instruments that integrates all the necessary components to interface with the HDMI port of modern multimedia devices. This highly integrated solution is designed to provide superior protection and signal conditioning for HDMI systems.

Key Features

  • Integrated HDMI Protection: The TPD12S520 offers robust electrostatic discharge (ESD) protection on all HDMI paths, ensuring the longevity and reliability of the application in which it is used. This protection is compliant with the IEC 61000-4-2 (Level 4) standard.
  • Signal Conditioning: With built-in transition-minimized differential signaling (TMDS) equalization and Clock Channel retiming, the chip ensures high-quality signal integrity for optimal video and audio performance.
  • Backdrive Protection: The device provides backdrive protection on all HDMI lines, protecting the system from potential damage when the cable is unplugged.
  • Low Standby Power: The TPD12S520 is designed for power efficiency, with a low standby current that helps to extend battery life in portable devices.

Applications

The TPD12S520 is suitable for a wide range of applications where HDMI connectivity is required. This includes, but is not limited to:

  • Laptops and Desktop Computers
  • Set-Top Boxes and Streaming Devices
  • Digital TVs and Monitors
  • Home Theater Systems
  • Gaming Consoles
  • Docking Stations

Technical Specifications

This device operates over a wide range of temperatures and is available in a compact WQFN package, making it suitable for space-constrained applications. It supports a wide range of data rates, ensuring compatibility with various HDMI standards and devices.

Conclusion

The TPD12S520 from Texas Instruments represents a comprehensive solution for HDMI interface needs, combining protection, signal conditioning, and power efficiency in a single chip. Whether for consumer electronics or professional AV equipment, the TPD12S520 is an ideal choice for designers looking to enhance their HDMI-enabled products.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess